Clippard 2-Way Normally Closed Valve MAV-2C

Description
2-Way Cartridge Valve, Normally-Closed
Request a Quote
Description
2-Way Cartridge Valve, Normally-Closed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MAV-2C is a 2-way normally-closed cartridge valve designed for pneumatic applications, including use in Clippard limit switches and manifolds. It has a 0.125 inch inlet port and 0.375 inch thread diameter, with an air flow rating of 3 scfm at 50 psig and 6 scfm at 100 psig. The valve is mounted with a 0.301 inch stem and overall height of 0.968 inch. It features O-rings for sealing and is compatible with Clippard's captivated push-button actuators to prevent stem over-travel and side-loading.

Datasheet Summary
Powered by GS/AI

MAV-2C is a 2-way normally-closed cartridge valve designed for pneumatic applications, including use in Clippard limit switches and manifolds. It has a 0.125 inch inlet port and 0.375 inch thread diameter, with an air flow rating of 3 scfm at 50 psig and 6 scfm at 100 psig. The valve is mounted with a 0.301 inch stem and overall height of 0.968 inch. It features O-rings for sealing and is compatible with Clippard's captivated push-button actuators to prevent stem over-travel and side-loading.

Suppliers

Company
Product
Description
Supplier Links
2-Way Normally Closed Valve - MAV-2C - Clippard
Cincinnati, OH, United States
2-Way Normally Closed Valve
MAV-2C
2-Way Normally Closed Valve MAV-2C
2-Way Cartridge Valve, Normally-Closed

2-Way Cartridge Valve, Normally-Closed

Supplier's Site Datasheet
Pneumatic Valve - 48424962 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
48424962
Pneumatic Valve 48424962
STEM CARTRIDGE VALVE, 2-WAY, NORMALLY-CLOSED, 170 L/MIN FLOW, 300 PSIG INPUT, 1/8" STEM TRAVEL, INSERTS INTO A 3/8" BORE. FREE 2 YEAR RADWELL WARRANTY

STEM CARTRIDGE VALVE, 2-WAY, NORMALLY-CLOSED, 170 L/MIN FLOW, 300 PSIG INPUT, 1/8" STEM TRAVEL, INSERTS INTO A 3/8" BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
CLIPPARD Pneumatics MAV-2C

CLIPPARD Pneumatics MAV-2C

Supplier's Site

Technical Specifications

  Clippard Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number MAV-2C 48424962
Product Name 2-Way Normally Closed Valve Pneumatic Valve Pneumatic Valve
Valve Type Directional; Cartridge; Poppet Cartridge
Primary Material Brass / Bronze
Media Water; Air; Compressed Air Air Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Fully Ported Air Valve - E*O-3-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 Way Fully Ported Air Valve - E*O-3M-6-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Compact Air Valve - ESO-3*-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
High Pressure Electronic Valves - EHS Series - Clippard
Specs
Primary Material Aluminum; Stainless Steel; Steel
Media Gas; Air
Maximum Pressure 1000.00 psi (704 m H2O)
View Details