The M-DT-3M-12 is a 3-way normally-closed electronic valve with manifold mounting, spade terminals, and 12 VDC operation. It has a compact design with M5 port threads and supports a maximum flow of 70 l/min at 100 psig. The valve operates within a temperature range of 32 to 130°F (0 to 54°C) and has a response time of 10 to 20 ms. It consumes 1.9 watts and is rated for pressures from 28 in Hg vacuum to 100 psig. The wetted materials include polyetherimide, stainless steel, and PPS, with nitrile seals as standard. The valve is rated for 750 million cycles and is suitable for use with clean fluids and gases filtered to 40 microns.
Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
Medium: Compatible Fluids (40 micron filter recommended)
Air Flow: DV-2/DT-2: 100 l/min @ 100 psig*
DV-2-L/DT-2L: 100 l/min @ 50 psig*
DV-3/DT-3: 70 l/min @ 100 psig*
Power Consumption: 1.9 watts*
Operating Range: 95 to 125% of rated voltage
Ambient Temperature Range: 32 to 130°F at continuous duty*
Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore)
Electrical Connection: Spade Terminals or Wire Leads*
Ports: #10-32 or M5 (on manifold mount valve)
Response: 10 to 15 milliseconds*
Voltage: 12 or 24 VDC*
Wetted Material: PPS, Stainless Steel**
Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | M-DT-3M-12 |
| Product Name | DT 3-Way Valve, Spade Terminals, Manifold Mount, 12 VDC, M5 |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |