The M-DT-2C-24 is a 2-way, normally-closed electronic valve from the DV Series, designed for in-line, manifold, or cartridge mounting with a 0.052-inch orifice. It operates at 24 VDC with a power draw of 1.9 watts and a voltage operating range of 95 to 125% of rated power. The valve has a response time of 10 to 20 ms, supports a maximum flow of 70 l/min at 100 psig (7 bar), and handles pressures from 28" Hg vacuum to 100 psig (6.9 bar). The body and spring are made of stainless steel, with nitrile seals standard, and it is rated for operating temperatures from 0 to 54°C. The valve is compatible with a variety of fluids and gases and offers a cycle life of 750 million operations. It features spade terminals and is mounted via a cartridge configuration into a 3/4" bore.
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | M-DT-2C-24 |
| Product Name | DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 24 VDC, M5 |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |