Clippard Needle Valve JFC-5R

Description
FLOW CHECK VALVE, RECESSED NEEDLE, 3/8 IN NPT, FEMALE TO MALE. FREE 2 YEAR RADWELL WARRANTY
Description
FLOW CHECK VALVE, RECESSED NEEDLE, 3/8 IN NPT, FEMALE TO MALE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - 51761922 - Radwell International
Willingboro, NJ, United States
Needle Valve
51761922
Needle Valve 51761922
FLOW CHECK VALVE, RECESSED NEEDLE, 3/8 IN NPT, FEMALE TO MALE. FREE 2 YEAR RADWELL WARRANTY

FLOW CHECK VALVE, RECESSED NEEDLE, 3/8 IN NPT, FEMALE TO MALE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 51761922
Product Name Needle Valve
Valve Type Check; Needle
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
22mm INTERSOL - 09-311I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details