Clippard GNV Needle Valve, Direct Mount, 1/4" NPT, Knob Adjustment GNV-4K

Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote
Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GNV-4K is a direct mount needle valve with 1/4" NPT ports, designed for bidirectional flow control in pneumatic systems using air, water, or oil. It features a knurled knob adjustment, an electroless nickel-plated brass body and needle, anodized aluminum housing, and standard nitrile seals. The valve supports a maximum input pressure of 300 psig and provides an air flow rate of 45 scfm at 100 psig. It includes a 360° rotating input port and is compatible with push-quick fittings. The physical dimensions are 0.890 inches in length and 0.575 inches in pipe thread size, with a square body measurement of 0.750 inches. Mounting is direct or in-line, with pre-applied sealant included.

Datasheet Summary
Powered by GS/AI

The GNV-4K is a direct mount needle valve with 1/4" NPT ports, designed for bidirectional flow control in pneumatic systems using air, water, or oil. It features a knurled knob adjustment, an electroless nickel-plated brass body and needle, anodized aluminum housing, and standard nitrile seals. The valve supports a maximum input pressure of 300 psig and provides an air flow rate of 45 scfm at 100 psig. It includes a 360° rotating input port and is compatible with push-quick fittings. The physical dimensions are 0.890 inches in length and 0.575 inches in pipe thread size, with a square body measurement of 0.750 inches. Mounting is direct or in-line, with pre-applied sealant included.

Suppliers

Company
Product
Description
Supplier Links
GNV Needle Valve, Direct Mount, 1/4
Cincinnati, OH, United States
GNV Needle Valve, Direct Mount, 1/4" NPT, Knob Adjustment
GNV-4K
GNV Needle Valve, Direct Mount, 1/4" NPT, Knob Adjustment GNV-4K
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.

  • #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports
  • Direct, in-line or cartridge mounting
  • Brass or ENP body, ENP or stainless steel needle, Nitrile seal
  • Screwdriver or knurled knob adjustment
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number GNV-4K
Product Name GNV Needle Valve, Direct Mount, 1/4" NPT, Knob Adjustment
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E210C-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
3 Way Normally Closed Air Valve - E*-3M-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
PTFE Isolation Valve - NR4 - Clippard
Specs
Valve Type Solenoid
Media Water; Gas; Compatible Fluids; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
3-Way Toggle Valve, 1/4
Specs
Valve Type Poppet; Toggle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details