Clippard FV Series 4-Way Valve FV-4D

Description
4-Way Double Plunger Valve, #10-32
Request a Quote
Description
4-Way Double Plunger Valve, #10-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FV-4D is a 4-way, 2-position spool valve with a #10-32 threaded mounting, designed for air, oil, and water. It has a stem travel of 1/8" and requires 1.5 pounds nominal force for full stem travel. The valve features a brass body, stainless steel stem and spring, and nitrile seals. It supports a maximum input pressure of 150 psig and provides an air flow of 6 scfm at 50 psig and 10 scfm at 100 psig. Mounting is secured with furnished nuts and lockwashers.

Datasheet Summary
Powered by GS/AI

The FV-4D is a 4-way, 2-position spool valve with a #10-32 threaded mounting, designed for air, oil, and water. It has a stem travel of 1/8" and requires 1.5 pounds nominal force for full stem travel. The valve features a brass body, stainless steel stem and spring, and nitrile seals. It supports a maximum input pressure of 150 psig and provides an air flow of 6 scfm at 50 psig and 10 scfm at 100 psig. Mounting is secured with furnished nuts and lockwashers.

Suppliers

Company
Product
Description
Supplier Links
FV Series 4-Way Valve - FV-4D - Clippard
Cincinnati, OH, United States
FV Series 4-Way Valve
FV-4D
FV Series 4-Way Valve FV-4D
4-Way Double Plunger Valve, #10-32

4-Way Double Plunger Valve, #10-32

Supplier's Site Datasheet
Solenoid Valve - 51761460 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
51761460
Solenoid Valve 51761460
4-WAY DOUBLE PLUNGER VALVE, #10-32. FREE 2 YEAR RADWELL WARRANTY

4-WAY DOUBLE PLUNGER VALVE, #10-32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number FV-4D 51761460
Product Name FV Series 4-Way Valve Solenoid Valve
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DT 3-Way Valve, Spade Terminals, Manifold Mount, 24 VDC, FKM Seals - DT-3M-24-V - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2 Way Normally Closed Air Valve - E*-2M-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Electronic Solenoid Valves - Electronic Solenoid Valves ET - Clippard
Specs
Media Gas; High Purity; Air; Breathable; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
Media Temperature 30 to 180 F (-1 to 82 C)
View Details
15 mm Miniature Electronic Valve - E3O15D-1W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details