The Clippard DV 2-Way Valve, part number M-DV-2M-24, features a 0.052" orifice and operates at 24 VDC. This valve is designed for manifold mounting and utilizes wire leads for connection. It is capable of handling operating pressures from vacuum up to 100 psig (6.9 bar) and has a maximum flow rate of 100 l/min at 50 or 100 psig. The valve is constructed with a stainless steel body and spring, ensuring durability and reliability. It has a cycle life exceeding one billion cycles and a response time of 10 to 20 ms, making it suitable for various applications requiring precise control. The recommended filtration is 40 microns, and it operates effectively within a temperature range of 32 to 130°F (0 to 54°C).
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | M-DV-2M-24 |
| Product Name | DV 2-Way Valve, Wire Leads, Manifold Mount, 0.052" Orifice, 24 VDC, M5 |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |