Clippard DVP Proportional Electronic Valve DV Series

Description
Clippard's next-generation DV Series valve is now available in a 2-Way proportional control version! The new DVP Series provides a high degree of control and customization. Available in manifold mount or #10-32 mounting styles, the DVP provides fast response times and exceptionally long life. Features: • Industry standard for leak-free operation • Over 1,000,000,000 cycles • Extremely low hysteresis • Fast response time • Large flows in a small, sleek design • Low heat rise/low power • Robust stainless steel "spider" flat armature spring • CE, RoHS compliant Valve Type: 2-Way, Proportional Medium: Air & Compatible Gases (40 micron filter) Pressure Range: Vac* to 100 psig Max. Hysteresis: 10% of full current Max. Flow Tolerance: ±10%, -0% Power Consumption: 1.9 watts at 72˚F, 2.5 watts max. Temperature Range: 32 to 120˚F Voltage: 10 or 20 VDC Mounting: Manifold, #10-32 Male Stud Seal Material: FKM standard; Nitrile, EPDM & Silicone available Wetted Materials: Stainless Steel, PPS CE, RoHS Compliant
Request a Quote
Description
Clippard's next-generation DV Series valve is now available in a 2-Way proportional control version! The new DVP Series provides a high degree of control and customization. Available in manifold mount or #10-32 mounting styles, the DVP provides fast response times and exceptionally long life. Features: • Industry standard for leak-free operation • Over 1,000,000,000 cycles • Extremely low hysteresis • Fast response time • Large flows in a small, sleek design • Low heat rise/low power • Robust stainless steel "spider" flat armature spring • CE, RoHS compliant Valve Type: 2-Way, Proportional Medium: Air & Compatible Gases (40 micron filter) Pressure Range: Vac* to 100 psig Max. Hysteresis: 10% of full current Max. Flow Tolerance: ±10%, -0% Power Consumption: 1.9 watts at 72˚F, 2.5 watts max. Temperature Range: 32 to 120˚F Voltage: 10 or 20 VDC Mounting: Manifold, #10-32 Male Stud Seal Material: FKM standard; Nitrile, EPDM & Silicone available Wetted Materials: Stainless Steel, PPS CE, RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Clippard's DVP series consists of 2-way normally-closed proportional solenoid valves designed for precise air or gas flow control using DC current or PWM signals. The valves feature a stainless steel body, wetted parts in 304 stainless steel and PPS, and seals in FKM, nitrile, EPDM, or silicone. They mount via manifold with a #10-32 male stud or use terminal spades or 18-inch wire leads. Operating pressure ranges from vacuum to 100 psig (7 bar), with an operating temperature range of 32 to 120°F (0 to 49°C). Nominal voltages are 10 or 20 VDC, with coil resistances of 52.6 or 210.5 ohms respectively, and power consumption is 1.9 watts at 72°F, up to 2.5 watts maximum. Flow is proportional to input current, with a max flow tolerance of +10%, -0%. The valves are rated for 100 psig pressure and include a recommended 40-micron filter.

Datasheet Summary
Powered by GS/AI

Clippard's DVP series consists of 2-way normally-closed proportional solenoid valves designed for precise air or gas flow control using DC current or PWM signals. The valves feature a stainless steel body, wetted parts in 304 stainless steel and PPS, and seals in FKM, nitrile, EPDM, or silicone. They mount via manifold with a #10-32 male stud or use terminal spades or 18-inch wire leads. Operating pressure ranges from vacuum to 100 psig (7 bar), with an operating temperature range of 32 to 120°F (0 to 49°C). Nominal voltages are 10 or 20 VDC, with coil resistances of 52.6 or 210.5 ohms respectively, and power consumption is 1.9 watts at 72°F, up to 2.5 watts maximum. Flow is proportional to input current, with a max flow tolerance of +10%, -0%. The valves are rated for 100 psig pressure and include a recommended 40-micron filter.

Suppliers

Company
Product
Description
Supplier Links
DVP Proportional Electronic Valve - DV Series - Clippard
Cincinnati, OH, United States
DVP Proportional Electronic Valve
DV Series
DVP Proportional Electronic Valve DV Series
Clippard's next-generation DV Series valve is now available in a 2-Way proportional control version! The new DVP Series provides a high degree of control and customization. Available in manifold mount or #10-32 mounting styles, the DVP provides fast response times and exceptionally long life. Features: • Industry standard for leak-free operation • Over 1,000,000,000 cycles • Extremely low hysteresis • Fast response time • Large flows in a small, sleek design • Low heat rise/low power • Robust stainless steel "spider" flat armature spring • CE, RoHS compliant Valve Type: 2-Way, Proportional Medium: Air & Compatible Gases (40 micron filter) Pressure Range: Vac* to 100 psig Max. Hysteresis: 10% of full current Max. Flow Tolerance: ±10%, -0% Power Consumption: 1.9 watts at 72˚F, 2.5 watts max. Temperature Range: 32 to 120˚F Voltage: 10 or 20 VDC Mounting: Manifold, #10-32 Male Stud Seal Material: FKM standard; Nitrile, EPDM & Silicone available Wetted Materials: Stainless Steel, PPS CE, RoHS Compliant

Clippard's next-generation DV Series valve is now available in a 2-Way proportional control version! The new DVP Series provides a high degree of control and customization. Available in manifold mount or #10-32 mounting styles, the DVP provides fast response times and exceptionally long life.

Features:

• Industry standard for leak-free operation
• Over 1,000,000,000 cycles
• Extremely low hysteresis
• Fast response time
• Large flows in a small, sleek design
• Low heat rise/low power
• Robust stainless steel "spider" flat armature spring
• CE, RoHS compliant

Valve Type: 2-Way, Proportional
Medium: Air & Compatible Gases (40 micron filter)
Pressure Range: Vac* to 100 psig
Max. Hysteresis: 10% of full current
Max. Flow Tolerance: ±10%, -0%
Power Consumption: 1.9 watts at 72˚F, 2.5 watts max.
Temperature Range: 32 to 120˚F
Voltage: 10 or 20 VDC
Mounting: Manifold, #10-32 Male Stud
Seal Material: FKM standard; Nitrile, EPDM & Silicone available
Wetted Materials: Stainless Steel, PPS
CE, RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DV Series
Product Name DVP Proportional Electronic Valve
Valve Type Solenoid
Primary Material Stainless Steel
Media Gas; Air
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Proportional  In-Line and Manafold Control Valve - E*-P-20-13-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV4-1C-27-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Number of Ports 2
View Details
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EW-3-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details