Clippard 2-WAY EW Series - Mouse Valves EC-2-12-L

Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote
Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EC-2-12-L is a 2-way, normally-closed solenoid valve designed for clean, dry air with a 40-micron filter. It operates at 12 V DC with a power consumption of 0.67 watt and has a pressure range of 28 in. Hg vacuum to 50 psig. The valve features in-line mounting, a response time of 5 to 10 milliseconds, and EPR seals. It is rated for temperatures from 32 to 180°F and handles an air flow of 0.5 scfm at 50 psig.

Datasheet Summary
Powered by GS/AI

The EC-2-12-L is a 2-way, normally-closed solenoid valve designed for clean, dry air with a 40-micron filter. It operates at 12 V DC with a power consumption of 0.67 watt and has a pressure range of 28 in. Hg vacuum to 50 psig. The valve features in-line mounting, a response time of 5 to 10 milliseconds, and EPR seals. It is rated for temperatures from 32 to 180°F and handles an air flow of 0.5 scfm at 50 psig.

Suppliers

Company
Product
Description
Supplier Links
2-WAY EW Series - Mouse Valves - EC-2-12-L - Clippard
Cincinnati, OH, United States
2-WAY EW Series - Mouse Valves
EC-2-12-L
2-WAY EW Series - Mouse Valves EC-2-12-L
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number EC-2-12-L
Product Name 2-WAY EW Series - Mouse Valves
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
Maximum Pressure 0.00 to 50.00 psi (0.0 to 35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Multiple 3-Way Valve - R-353 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E215F-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details