Clippard Proportional In-Line and Manafold Control Valve E*-PM-05-09-A0

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series is a family of 2-way proportional valves for precise gas flow control in analytical and medical instruments. Each valve uses a single moving part for long life and low power consumption of 1.9 watts at rated voltage. The E*-PM-05-09-A0 variant is manifold-mounted, with a 0.009" orifice rated for 100 psig and a nitrile seal. It responds to a 0 to 5 VDC input signal, producing a maximum flow of 2.7 l/min. Flow is linearly proportional to input current with under 1% hysteresis. The manifold base includes two #6-32 mounting holes and measures 1.388" x 0.875" x 0.513". It is compatible with the EVPD driver for automated temperature compensation and linearized control.

Datasheet Summary
Powered by GS/AI

The EVP series is a family of 2-way proportional valves for precise gas flow control in analytical and medical instruments. Each valve uses a single moving part for long life and low power consumption of 1.9 watts at rated voltage. The E*-PM-05-09-A0 variant is manifold-mounted, with a 0.009" orifice rated for 100 psig and a nitrile seal. It responds to a 0 to 5 VDC input signal, producing a maximum flow of 2.7 l/min. Flow is linearly proportional to input current with under 1% hysteresis. The manifold base includes two #6-32 mounting holes and measures 1.388" x 0.875" x 0.513". It is compatible with the EVPD driver for automated temperature compensation and linearized control.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-PM-05-09-A0 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-PM-05-09-A0
Proportional In-Line and Manafold Control Valve E*-PM-05-09-A0
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-PM-05-09-A0
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DT 3-Way Valve, Spade Terminals, Manifold Mount, 24 VDC - DT-3M-24 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-10-13-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV4-1O-07-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Shuttle Valve - JSV-2PFF - Clippard
Specs
Valve Type Directional; Poppet
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details