Clippard 3 Way Normally Open Air Valve E*N-3M-6

Description
Electronic Solenoid Valve
Request a Quote
Description
Electronic Solenoid Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard ES series is a compact solenoid valve designed to convert low-voltage, low-current electrical signals into high-pressure pneumatic outputs, with a maximum operating pressure of 105 psig. It features a molded Zytel® ST 801 polymer housing, a single moving part with 0.007" travel, and operates cool and quietly without requiring flow for cooling. The valve mounts with a 7/8" center spacing and accepts two #4-40 screws. Coil options include 12 V and 24 V DC, consuming 1.0 W continuous power, with 18" wire leads or compatible TE Connectivity connectors. Flow capacity reaches up to 0.6 scfm. The series is suitable for biomedical, packaging, and industrial automation applications.

Datasheet Summary
Powered by GS/AI

The Clippard ES series is a compact solenoid valve designed to convert low-voltage, low-current electrical signals into high-pressure pneumatic outputs, with a maximum operating pressure of 105 psig. It features a molded Zytel® ST 801 polymer housing, a single moving part with 0.007" travel, and operates cool and quietly without requiring flow for cooling. The valve mounts with a 7/8" center spacing and accepts two #4-40 screws. Coil options include 12 V and 24 V DC, consuming 1.0 W continuous power, with 18" wire leads or compatible TE Connectivity connectors. Flow capacity reaches up to 0.6 scfm. The series is suitable for biomedical, packaging, and industrial automation applications.

Suppliers

Company
Product
Description
Supplier Links
3 Way Normally Open Air Valve - E*N-3M-6 - Clippard
Cincinnati, OH, United States
3 Way Normally Open Air Valve
E*N-3M-6
3 Way Normally Open Air Valve E*N-3M-6
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*N-3M-6
Product Name 3 Way Normally Open Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E3O15E-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-10-13-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Modular 3-Way Combination Valve - R-333 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
2 suppliers
Electronic Solenoid Valves - Electronic Solenoid Valves EC - Clippard
Specs
Media Gas; High Purity; Air; Breathable; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
Media Temperature 30 to 180 F (-1 to 82 C)
View Details