The BFC-8 is an 8-station block flow control manifold for precise fluid flow regulation, featuring independently adjustable valves mounted in a common aluminum body. Each valve includes a locking ring for tamper-resistant adjustment and is designed to control separate pressures or gases while simplifying installation. The body is machined and anodized aluminum, the needle stems are 303 stainless steel, the sleeves are electroless nickel-plated brass, and the seals are Nitrile rubber. Dimensions for the 8-station model are 4.312 inches in length and 4.000 inches in width, with mounting holes spaced to accommodate #10-32 threaded fasteners. The manifold is suitable for controlling double-acting cylinders.
8-Station Block Flow Control
Clippard’s block flow control and needle valves have a variety of features that offer extra versatility for unique applications. These precision made valves offer high performance, low cost, reliability and ease of installation.
Each valve is independent of the other (except the BFC-2C), sharing only a common body. This allows separate pressures and/or gases to be used while simplifying mounting. Each needle adjustment is smooth, exact, and includes a locking ring to prevent tampering.
The valve body is machined and anodized aluminum; the compound angle needle stems are machined from 303 stainless steel; the valve sleeve is electroless nickel plated brass; and the seals are Buna-N rubber. Block flow controls and needle valves are ideal for controlling double acting cylinders.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | BFC-8 |
| Product Name | Manifold With Flow Control |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Supply | 8 |
| Outlet | 8 |