Double-sided dual mount manifold for 12 valves, with #10-32 UNF-2B threaded ports on both sides, overall length 6.125 inches, mounting dimension M1 of 4.625 inches, and M2 of 5.750 inches. Includes two 0.203 inch diameter through holes for mounting. Designed for use with Clippard ES/ESO valves.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | 26082-12 |
| Product Name | ES, ESO Valve Manifold |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Valve Power | 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature) |
| Valve Actuation | Solenoid |
| Supply | 1 |