Clippard Manifold With Flow Control BFC-6

Description
6-Station Block Flow Control Clippard’s block flow control and needle valves have a variety of features that offer extra versatility for unique applications. These precision made valves offer high performance, low cost, reliability and ease of installation. Each valve is independent of the other (except the BFC-2C), sharing only a common body. This allows separate pressures and/or gases to be used while simplifying mounting. Each needle adjustment is smooth, exact, and includes a locking ring to prevent tampering. The valve body is machined and anodized aluminum; the compound angle needle stems are machined from 303 stainless steel; the valve sleeve is electroless nickel plated brass; and the seals are Buna-N rubber. Block flow controls and needle valves are ideal for controlling double acting cylinders.
Request a Quote
Description
6-Station Block Flow Control Clippard’s block flow control and needle valves have a variety of features that offer extra versatility for unique applications. These precision made valves offer high performance, low cost, reliability and ease of installation. Each valve is independent of the other (except the BFC-2C), sharing only a common body. This allows separate pressures and/or gases to be used while simplifying mounting. Each needle adjustment is smooth, exact, and includes a locking ring to prevent tampering. The valve body is machined and anodized aluminum; the compound angle needle stems are machined from 303 stainless steel; the valve sleeve is electroless nickel plated brass; and the seals are Buna-N rubber. Block flow controls and needle valves are ideal for controlling double acting cylinders.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC-6 is a 6-station block flow control manifold with independent meter-in or meter-out flow controls, each featuring a smooth needle adjustment and a locking ring to prevent tampering. The body is machined and anodized aluminum, with needle stems in 303 stainless steel, valve sleeves in electroless nickel-plated brass, and Nitrile rubber seals. It has a common body design that allows separate pressures or gases per station while simplifying mounting. Dimensions include 3.312 inches in length for the 'L' configuration and 3.000 inches for the 'M' configuration, with mounting holes of 0.161 inch diameter and #10-32 threaded inlet/outlet ports. Ideal for controlling double-acting cylinders.

Datasheet Summary
Powered by GS/AI

The BFC-6 is a 6-station block flow control manifold with independent meter-in or meter-out flow controls, each featuring a smooth needle adjustment and a locking ring to prevent tampering. The body is machined and anodized aluminum, with needle stems in 303 stainless steel, valve sleeves in electroless nickel-plated brass, and Nitrile rubber seals. It has a common body design that allows separate pressures or gases per station while simplifying mounting. Dimensions include 3.312 inches in length for the 'L' configuration and 3.000 inches for the 'M' configuration, with mounting holes of 0.161 inch diameter and #10-32 threaded inlet/outlet ports. Ideal for controlling double-acting cylinders.

Suppliers

Company
Product
Description
Supplier Links
Manifold With Flow Control - BFC-6 - Clippard
Cincinnati, OH, United States
Manifold With Flow Control
BFC-6
Manifold With Flow Control BFC-6
6-Station Block Flow Control Clippard’s block flow control and needle valves have a variety of features that offer extra versatility for unique applications. These precision made valves offer high performance, low cost, reliability and ease of installation. Each valve is independent of the other (except the BFC-2C), sharing only a common body. This allows separate pressures and/or gases to be used while simplifying mounting. Each needle adjustment is smooth, exact, and includes a locking ring to prevent tampering. The valve body is machined and anodized aluminum; the compound angle needle stems are machined from 303 stainless steel; the valve sleeve is electroless nickel plated brass; and the seals are Buna-N rubber. Block flow controls and needle valves are ideal for controlling double acting cylinders.

6-Station Block Flow Control

Clippard’s block flow control and needle valves have a variety of features that offer extra versatility for unique applications. These precision made valves offer high performance, low cost, reliability and ease of installation.

Each valve is independent of the other (except the BFC-2C), sharing only a common body. This allows separate pressures and/or gases to be used while simplifying mounting. Each needle adjustment is smooth, exact, and includes a locking ring to prevent tampering.

The valve body is machined and anodized aluminum; the compound angle needle stems are machined from 303 stainless steel; the valve sleeve is electroless nickel plated brass; and the seals are Buna-N rubber. Block flow controls and needle valves are ideal for controlling double acting cylinders.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Manifolds and Manifold Systems
Product Number BFC-6
Product Name Manifold With Flow Control
Application General Purpose; Compressed Air (Pneumatic)
Supply 6
Outlet 6
Unlock Full Specs
to access all available technical data

Similar Products

Manifold With Flow Control - BNV-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 4
Outlet 4
View Details
ES, ESO Valve Manifold - 26083-4 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Multi-Valve Air Manafold - 15482-8 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details