BFC-4 is a 4-station block flow control manifold for precise fluid flow regulation, featuring independent flow control valves in a single machined and anodized aluminum body. Each valve has a 303 stainless steel needle stem, electroless nickel-plated brass sleeve, and nitrile rubber seals. The manifold includes common mounting holes with 0.161-inch diameter through holes and #10-32 threaded inlet/outlet ports. Adjustment is via screwdriver slot; an optional knob version is available. Dimensions are 2.312 inches in length and 2.000 inches in width for the 'M' configuration. The part is designed for controlling double-acting cylinders.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | BFC-4 |
| Product Name | Manifold With Flow Control |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Supply | 4 |
| Outlet | 4 |