Clippard Minimatic® Slip-On Fitting T22-2

Description
1/16" ID Hose "T" Fitting
Request a Quote
Description
1/16" ID Hose "T" Fitting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

T22-2 is a #10-32 male threaded brass tee fitting with three 1/16" ID hose barbs, designed for use with Clippard urethane hose. It measures 0.671" in overall length and 0.460" in width, with a 1/4" square body. The fitting includes a Buna-N gasket, not pre-installed, and is rated to hold beyond the working pressure of the hose without additional clamps. The fitting is part of the Minimatic series, featuring electroless nickel plating for corrosion resistance and a low-profile design. It is not intended for constant rotation and requires no more than 9 inch-pounds of torque for sealing.

Datasheet Summary
Powered by GS/AI

T22-2 is a #10-32 male threaded brass tee fitting with three 1/16" ID hose barbs, designed for use with Clippard urethane hose. It measures 0.671" in overall length and 0.460" in width, with a 1/4" square body. The fitting includes a Buna-N gasket, not pre-installed, and is rated to hold beyond the working pressure of the hose without additional clamps. The fitting is part of the Minimatic series, featuring electroless nickel plating for corrosion resistance and a low-profile design. It is not intended for constant rotation and requires no more than 9 inch-pounds of torque for sealing.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - T22-2 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
T22-2
Minimatic® Slip-On Fitting T22-2
1/16" ID Hose "T" Fitting

1/16" ID Hose "T" Fitting

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number T22-2
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Minimatic® Slip-On Fitting - TT0-404 - Clippard
Specs
Fitting Type Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting; Coupling Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Push-Quick Stack Elbow, 1/4
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Push-to-Connect
View Details
Push-Quick Reduced Branch - PQ-RB0805 - Clippard
Specs
Fitting Type Tube Fitting; Reducer Fitting
View Details
Minimatic® Slip-On Fitting - S40-4 - Clippard
Specs
Fitting Type Hose Fitting; Elbow Fitting; Swivel Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details