Push-Quick "Y" Union fitting for 5/32" (4 mm) tubing, with overall length A of 1.318", dimension B of 0.517", and dimension C of 0.410". Features a green release button. Supplied in packs of 5.
| Clippard | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | PQ-YU05 |
| Product Name | Push-Quick Fitting |
| Fitting Type | Tube Fitting; Union Fitting; Wye Fitting |
| Connection Type | Push-to-Connect |
| Material | Thermoplastic |