Double-sided dual mount manifold for 16 valves, with #10-32 UNF-2B threaded mounting holes on both sides, 7.875 in length, 6.375 in M1 spacing, and 7.500 in M2 spacing. Features two 0.203 in diameter through holes for mounting and includes a threaded interface on the side for valve attachment. Compatible with ESM-CP cover plates for unused stations.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | 26082-16 |
| Product Name | ES, ESO Valve Manifold |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Valve Power | 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature) |
| Valve Actuation | Solenoid |
| Supply | 1 |