Clinton Electronics Corporation CE-VT260-C

Description
1366 x 768 Resolution, 500 nit Brightness, 2500:1 Contrast Ratio, VGA Input, HDMI Input, 3 BNC Inputs / 1 BNC Output, DC12V Output for Camera, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera image in 16:9 resolution, VESA 100 x 100 and 100 x 200, Dual Voltage: 100-240 VAC, 24VDC
Description
1366 x 768 Resolution, 500 nit Brightness, 2500:1 Contrast Ratio, VGA Input, HDMI Input, 3 BNC Inputs / 1 BNC Output, DC12V Output for Camera, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera image in 16:9 resolution, VESA 100 x 100 and 100 x 200, Dual Voltage: 100-240 VAC, 24VDC

Suppliers

Company
Product
Description
Supplier Links
1366 x 768 Resolution, 500 nit Brightness, 2500:1 Contrast Ratio, VGA Input, HDMI Input, 3 BNC Inputs / 1 BNC Output, DC12V Output for Camera, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera image in 16:9 resolution, VESA 100 x 100 and 100 x 200, Dual Voltage: 100-240 VAC, 24VDC

1366 x 768 Resolution, 500 nit Brightness, 2500:1 Contrast Ratio, VGA Input, HDMI Input, 3 BNC Inputs / 1 BNC Output, DC12V Output for Camera, Rugged Metal Cabinet, Correct Aspect Feature: Does not distort 4:3 camera image in 16:9 resolution, VESA 100 x 100 and 100 x 200, Dual Voltage: 100-240 VAC, 24VDC

Supplier's Site

Technical Specifications

  Clinton Electronics Corporation
Product Category Video Displays
Product Number CE-VT260-C
Monitor Type LCD Display
Color Color
Input Types VGA
Screen Resolution 1366 x 768
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256213 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details