Image Labs International Computar / Chugai HG0614AFCS-3

Description
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.
Description
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.

Suppliers

Company
Product
Description
Supplier Links
For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.

For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating successfully.

Supplier's Site

Technical Specifications

  Image Labs International
Product Category Camera Lenses and Video Lenses
Product Number Computar / Chugai HG0614AFCS-3
Iris Control Automatic Video Signal Drive
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Specs
Aperture (F) 1.4 to 16
Lens Mount C-Mount
Optical Format 2/3"
View Details
Cooke S4/i 40mm, T2.0 Prime Lens - CKE 40i - ZGC, Inc.
Specs
Filter Thread Diameter 105 mm (4.13 inch)
Minimum 213 mm (8.4 inch)
Length 140 mm (5.5 inch)
View Details
 - Computar / Chugai V10Z1618MS - Image Labs International
Image Labs International
Specs
Lens Mount C-Mount
Optical Format 1"
Type Motorized; Zoom
View Details