Cleveland Vibrator Company (The) VMS Pneumatic Air Piston Series Model VMS 1900

Description
The Cleveland Vibrator Co. VMS line of pneumatic industrial vibrators features air metal-to-metal impact for maximum force output. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life SAFE - use of exhaust muffler reduces noise levels while pneumatic power allows for operation in hazardous areas VERSATILE - wide range of vibration intensities and dual diameter piston allow for mounting at any angle on your bins, chutes and hoppers handling material loads from 200 lbs to 100+ tons EASY - comes with mounting fasteners and a gasket for quick set-up Make It a Kit - includes a mounting channel, 5 ft. hose w/ fittings, hand valve and lubrication control
Description
The Cleveland Vibrator Co. VMS line of pneumatic industrial vibrators features air metal-to-metal impact for maximum force output. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life SAFE - use of exhaust muffler reduces noise levels while pneumatic power allows for operation in hazardous areas VERSATILE - wide range of vibration intensities and dual diameter piston allow for mounting at any angle on your bins, chutes and hoppers handling material loads from 200 lbs to 100+ tons EASY - comes with mounting fasteners and a gasket for quick set-up Make It a Kit - includes a mounting channel, 5 ft. hose w/ fittings, hand valve and lubrication control

Suppliers

Company
Product
Description
Supplier Links
VMS Pneumatic Air Piston Series - Model VMS 1900 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
VMS Pneumatic Air Piston Series
Model VMS 1900
VMS Pneumatic Air Piston Series Model VMS 1900
The Cleveland Vibrator Co. VMS line of pneumatic industrial vibrators features air metal-to-metal impact for maximum force output. DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life SAFE - use of exhaust muffler reduces noise levels while pneumatic power allows for operation in hazardous areas VERSATILE - wide range of vibration intensities and dual diameter piston allow for mounting at any angle on your bins, chutes and hoppers handling material loads from 200 lbs to 100+ tons EASY - comes with mounting fasteners and a gasket for quick set-up Make It a Kit - includes a mounting channel, 5 ft. hose w/ fittings, hand valve and lubrication control

The Cleveland Vibrator Co. VMS line of pneumatic industrial vibrators features air metal-to-metal impact for maximum force output.
DURABLE - one-piece, ductile iron housing and spring-less design ensure long effective life
SAFE - use of exhaust muffler reduces noise levels while pneumatic power allows for operation in hazardous areas
VERSATILE - wide range of vibration intensities and dual diameter piston allow for mounting at any angle on your bins, chutes and hoppers handling material loads from 200 lbs to 100+ tons
EASY - comes with mounting fasteners and a gasket for quick set-up
Make It a Kit - includes a mounting channel, 5 ft. hose w/ fittings, hand valve and lubrication control

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model VMS 1900
Product Name VMS Pneumatic Air Piston Series
Power Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
VMSAC Pneumatic Air Piston Series - Model VMSAC 1400 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 4 inch (102 mm)
View Details