Cleveland Vibrator Company (The) Econ-o-line Air Powered Ball Vibrator Model VBC

Description
Model VBC is designed to mount at a right angle or parallel to the surface to which it is attached. A powerful vibrator for its size, the VBC moves stubborn materials from medium-size (approximately 1/2 ton) hoppers and bins. Also suitable for use on small test tables and plastic or concrete forms.
Description
Model VBC is designed to mount at a right angle or parallel to the surface to which it is attached. A powerful vibrator for its size, the VBC moves stubborn materials from medium-size (approximately 1/2 ton) hoppers and bins. Also suitable for use on small test tables and plastic or concrete forms.

Suppliers

Company
Product
Description
Supplier Links
Econ-o-line Air Powered Ball Vibrator - Model VBC - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Econ-o-line Air Powered Ball Vibrator
Model VBC
Econ-o-line Air Powered Ball Vibrator Model VBC
Model VBC is designed to mount at a right angle or parallel to the surface to which it is attached. A powerful vibrator for its size, the VBC moves stubborn materials from medium-size (approximately 1/2 ton) hoppers and bins. Also suitable for use on small test tables and plastic or concrete forms.

Model VBC is designed to mount at a right angle or parallel to the surface to which it is attached. A powerful vibrator for its size, the VBC moves stubborn materials from medium-size (approximately 1/2 ton) hoppers and bins. Also suitable for use on small test tables and plastic or concrete forms.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model VBC
Product Name Econ-o-line Air Powered Ball Vibrator
Power Pneumatic
Type Ball Vibrator
Speed 7500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Turbomite - Turbine Vibrator - Model CVT-40 - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Turbine Vibrator
Speed 4500 rpm
View Details
Quadra Eccentric Vibrators - QE - Renold Canada
Specs
Power 0.7500 to 1 HP
Type Rotary
Features Variable Speed
View Details