Cleveland Vibrator Company (The) Electrostatic Rapper Model PMA

Description
Model PMA rappers are designed for electrostatic precipitator applications. They have proven to be most economical, yet effective devices for these difficult applications. They produce higher frequencies while consuming less air than similar products. The PMA features a tapered mount that conforms to most rapper shaft and adapter designs. These vibrators are internally coated for enhanced performance. The PMA's technical data is as follows: length 13" (33.0 cm), diameter 4.5" (11.4 cm), piston diameter 3" (7.6 cm), inlet port 3/8" NPT, output ports (2) two 1/2" (1.2 cm), weight 40 lbs. (18 kg), frequency 3000 VPM, air consumption 8.3 SCFM (235 lpm) and normal operating pressure 20 to 40 PSI (1.4 to 2.7 bar).
Description
Model PMA rappers are designed for electrostatic precipitator applications. They have proven to be most economical, yet effective devices for these difficult applications. They produce higher frequencies while consuming less air than similar products. The PMA features a tapered mount that conforms to most rapper shaft and adapter designs. These vibrators are internally coated for enhanced performance. The PMA's technical data is as follows: length 13" (33.0 cm), diameter 4.5" (11.4 cm), piston diameter 3" (7.6 cm), inlet port 3/8" NPT, output ports (2) two 1/2" (1.2 cm), weight 40 lbs. (18 kg), frequency 3000 VPM, air consumption 8.3 SCFM (235 lpm) and normal operating pressure 20 to 40 PSI (1.4 to 2.7 bar).

Suppliers

Company
Product
Description
Supplier Links
Electrostatic Rapper - Model PMA - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Electrostatic Rapper
Model PMA
Electrostatic Rapper Model PMA
Model PMA rappers are designed for electrostatic precipitator applications. They have proven to be most economical, yet effective devices for these difficult applications. They produce higher frequencies while consuming less air than similar products. The PMA features a tapered mount that conforms to most rapper shaft and adapter designs. These vibrators are internally coated for enhanced performance. The PMA's technical data is as follows: length 13" (33.0 cm), diameter 4.5" (11.4 cm), piston diameter 3" (7.6 cm), inlet port 3/8" NPT, output ports (2) two 1/2" (1.2 cm), weight 40 lbs. (18 kg), frequency 3000 VPM, air consumption 8.3 SCFM (235 lpm) and normal operating pressure 20 to 40 PSI (1.4 to 2.7 bar).

Model PMA rappers are designed for electrostatic precipitator applications. They have proven to be most economical, yet effective devices for these difficult applications. They produce higher frequencies while consuming less air than similar products. The PMA features a tapered mount that conforms to most rapper shaft and adapter designs. These vibrators are internally coated for enhanced performance.
The PMA's technical data is as follows: length 13" (33.0 cm), diameter 4.5" (11.4 cm), piston diameter 3" (7.6 cm), inlet port 3/8" NPT, output ports (2) two 1/2" (1.2 cm), weight 40 lbs. (18 kg), frequency 3000 VPM, air consumption 8.3 SCFM (235 lpm) and normal operating pressure 20 to 40 PSI (1.4 to 2.7 bar).

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model PMA
Product Name Electrostatic Rapper
Power Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Industrial Turbine Vibrator - Model CVT-P-22 - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Turbine Vibrator
Speed 18000 rpm
View Details
Quadra Eccentric Vibrators - QE - Renold Canada
Specs
Power 0.7500 to 1 HP
Type Rotary
Features Variable Speed
View Details