CVT-P Series turbine vibrators are constructed of Acetal plastic and stainless steel exterior components. The series includes some of the smallest most compact turbine vibrators available. The acetal plastic is well suited for food, chemical, cleanrooms and other demanding applications.
These units start and run at low inlet air pressure, some as low as 5 psi. The very low air consumption and quiet operation make them an excellent choice for a variety of applications particularly where noise is a design consideration.
The use of permanently lubricated bearings require no additional lubrication resulting in clean exhaust air and maintenance free operation.
+ Ideal for clean rooms, nothing else like it
+ Etched label, no chance of contamination
+ All exposed parts are 304 stainless steel
+ Requires no lubrication
+ More force at lower air consumption than
competitors' models
+ State-of-the-art CNC Machining
+ Improved Technology
+ Very quiet below OSHA Standards
+ Longer life than ball vibrators
+ Acetal Body is FDA and USDA compliant for food applications
| Cleveland Vibrator Company (The) | |
|---|---|
| Product Category | Industrial Vibrators |
| Product Number | Model CVT-P-10 |
| Product Name | Industrial Turbine Vibrator |
| Power | Pneumatic |
| Type | Turbine Vibrator |
| Speed | 18200 rpm |