Cleveland Vibrator Company (The) Turbomite - Turbine Vibrator Model CVT-50

Description
+ Improved Technology + More force at lower air consumption and pressure than competitors' models + State-of-the-art CNC machining + Directly interchangeable with our ball vibrator models + Very quiet, below OSHA standards + Longer life than ball vibrators + Requires no lubrication
Description
+ Improved Technology + More force at lower air consumption and pressure than competitors' models + State-of-the-art CNC machining + Directly interchangeable with our ball vibrator models + Very quiet, below OSHA standards + Longer life than ball vibrators + Requires no lubrication

Suppliers

Company
Product
Description
Supplier Links
Turbomite - Turbine Vibrator - Model CVT-50 - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Turbomite - Turbine Vibrator
Model CVT-50
Turbomite - Turbine Vibrator Model CVT-50
+ Improved Technology + More force at lower air consumption and pressure than competitors' models + State-of-the-art CNC machining + Directly interchangeable with our ball vibrator models + Very quiet, below OSHA standards + Longer life than ball vibrators + Requires no lubrication

+ Improved Technology
+ More force at lower air consumption and pressure than competitors' models
+ State-of-the-art CNC machining
+ Directly interchangeable with our ball vibrator models
+ Very quiet, below OSHA standards
+ Longer life than ball vibrators
+ Requires no lubrication

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model CVT-50
Product Name Turbomite - Turbine Vibrator
Power Pneumatic
Type Turbine Vibrator
Speed 3500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Industrial Turbine Vibrator - Model CVT-P-10 - Cleveland Vibrator Company (The)
Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Turbine Vibrator
Speed 18200 rpm
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details