Cleveland Vibrator Company (The) Electromagnetic Vibrator Model CM-5 110V

Description
Electromagnetic Vibrator Now with encapsulated coil for longer life CM Electromagnetic vibrators are ideal for moving materials from small hoppers (to 7 c.f.), chutes, and flow pipes. CM Electromagnetic vibrators feature unitized armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long service life. The vibrators are constructed with an aluminum mounting base and a totally enclosed aluminum housings. All models operate at 3600 vibrations per minute at 60 Hz or 3000 vibrations per minute at 50 Hz.. A rheostat controller is available to manually adjust vibration intensity. A frequency and amplitude controller for enhanced adjustability is also available. Consult sales for specifications at 800-221-3298.
Description
Electromagnetic Vibrator Now with encapsulated coil for longer life CM Electromagnetic vibrators are ideal for moving materials from small hoppers (to 7 c.f.), chutes, and flow pipes. CM Electromagnetic vibrators feature unitized armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long service life. The vibrators are constructed with an aluminum mounting base and a totally enclosed aluminum housings. All models operate at 3600 vibrations per minute at 60 Hz or 3000 vibrations per minute at 50 Hz.. A rheostat controller is available to manually adjust vibration intensity. A frequency and amplitude controller for enhanced adjustability is also available. Consult sales for specifications at 800-221-3298.

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Vibrator - Model CM-5 110V - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Electromagnetic Vibrator
Model CM-5 110V
Electromagnetic Vibrator Model CM-5 110V
Electromagnetic Vibrator Now with encapsulated coil for longer life CM Electromagnetic vibrators are ideal for moving materials from small hoppers (to 7 c.f.), chutes, and flow pipes. CM Electromagnetic vibrators feature unitized armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long service life. The vibrators are constructed with an aluminum mounting base and a totally enclosed aluminum housings. All models operate at 3600 vibrations per minute at 60 Hz or 3000 vibrations per minute at 50 Hz.. A rheostat controller is available to manually adjust vibration intensity. A frequency and amplitude controller for enhanced adjustability is also available. Consult sales for specifications at 800-221-3298.

Electromagnetic Vibrator
Now with encapsulated coil for longer life
CM Electromagnetic vibrators are ideal for moving materials from small hoppers (to 7 c.f.), chutes, and flow pipes. CM Electromagnetic vibrators feature unitized armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long service life. The vibrators are constructed with an aluminum mounting base and a totally enclosed aluminum housings.
All models operate at 3600 vibrations per minute at 60 Hz or 3000 vibrations per minute at 50 Hz.. A rheostat controller is available to manually adjust vibration intensity. A frequency and amplitude controller for enhanced adjustability is also available. Consult sales for specifications at 800-221-3298.

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model CM-5 110V
Product Name Electromagnetic Vibrator
Power Electric
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
External Vibrator for Material Handling Applications -  - Wacker Neuson SE
Specs
Power Electric
Type Rotary
Speed 3000 to 3600 rpm
View Details