Cleveland Vibrator Company (The) Electromagnetic Vibrator Model CM-10 110V

Description
CM Electromagnetic vibrators are ideal for moving materials from small hoppers, chutes, and flow pipes. CVC electromagnetic vibrators are designed to promote the free flow of stubborn materials out of bins, hoppers and chutes, by eliminating bridging, plugging, and rat holing. DURABLE - unitized armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long service life SAFE - strong aluminum mounting bases and totally enclosed aluminum housings VERSATILE - controllers available to adjust vibration force and frequency EASY - comes with mounting fasteners for quick set-up
Description
CM Electromagnetic vibrators are ideal for moving materials from small hoppers, chutes, and flow pipes. CVC electromagnetic vibrators are designed to promote the free flow of stubborn materials out of bins, hoppers and chutes, by eliminating bridging, plugging, and rat holing. DURABLE - unitized armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long service life SAFE - strong aluminum mounting bases and totally enclosed aluminum housings VERSATILE - controllers available to adjust vibration force and frequency EASY - comes with mounting fasteners for quick set-up

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Vibrator - Model CM-10 110V - Cleveland Vibrator Company (The)
Cleveland, OH, USA
Electromagnetic Vibrator
Model CM-10 110V
Electromagnetic Vibrator Model CM-10 110V
CM Electromagnetic vibrators are ideal for moving materials from small hoppers, chutes, and flow pipes. CVC electromagnetic vibrators are designed to promote the free flow of stubborn materials out of bins, hoppers and chutes, by eliminating bridging, plugging, and rat holing. DURABLE - unitized armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long service life SAFE - strong aluminum mounting bases and totally enclosed aluminum housings VERSATILE - controllers available to adjust vibration force and frequency EASY - comes with mounting fasteners for quick set-up

CM Electromagnetic vibrators are ideal for moving materials from small hoppers, chutes, and flow pipes. CVC electromagnetic vibrators are designed to promote the free flow of stubborn materials out of bins, hoppers and chutes, by eliminating bridging, plugging, and rat holing.

DURABLE - unitized armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long service life
SAFE - strong aluminum mounting bases and totally enclosed aluminum housings
VERSATILE - controllers available to adjust vibration force and frequency
EASY - comes with mounting fasteners for quick set-up

Supplier's Site

Technical Specifications

  Cleveland Vibrator Company (The)
Product Category Industrial Vibrators
Product Number Model CM-10 110V
Product Name Electromagnetic Vibrator
Power Electric
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Rotary Electric Vibrators - Renold Ajax R/KBG and R/KC series - Renold Plc.
Specs
Power ? to 26.8 HP
Type Rotary
Force ? to 48269 lbs (? to 21891 kg)
View Details
VMRAC Pneumatic Air Piston Series - Model VMRAC 1200 - Cleveland Vibrator Company (The)
Specs
Power Pneumatic
Type Linear
Diameter 2 inch (50.8 mm)
View Details