Cleaver-Brooks Electric Boiler Model IWH

Description
The Model IWH instantaneous water heater electric boiler is designed to operate in hot water heating systems with a minimum footprint. It delivers maximum kilowatts and provides instantaneous water heating without a storage tank. A typical Cleaver-Brooks Model IWH hot water boiler system includes operating controls, elements, fuses, contactors, relief valve, drain valve, etc. Vessel sizes range from 6" to 10" diameter with an output spanning 15 kW to 360 kW. Features: Compact design and smaller footprint 100% emissions-free Quiet operation with virtually no noise emissions Nearly 100% efficiency at all operating points Ease of maintenance with reduced complexity/number of moving parts All units are wired, tested, and ready for installation.
Datasheet
Description
The Model IWH instantaneous water heater electric boiler is designed to operate in hot water heating systems with a minimum footprint. It delivers maximum kilowatts and provides instantaneous water heating without a storage tank. A typical Cleaver-Brooks Model IWH hot water boiler system includes operating controls, elements, fuses, contactors, relief valve, drain valve, etc. Vessel sizes range from 6" to 10" diameter with an output spanning 15 kW to 360 kW. Features: Compact design and smaller footprint 100% emissions-free Quiet operation with virtually no noise emissions Nearly 100% efficiency at all operating points Ease of maintenance with reduced complexity/number of moving parts All units are wired, tested, and ready for installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Boiler - Model IWH - Cleaver-Brooks
Thomasville, GA, United States
Electric Boiler
Model IWH
Electric Boiler Model IWH
The Model IWH instantaneous water heater electric boiler is designed to operate in hot water heating systems with a minimum footprint. It delivers maximum kilowatts and provides instantaneous water heating without a storage tank. A typical Cleaver-Brooks Model IWH hot water boiler system includes operating controls, elements, fuses, contactors, relief valve, drain valve, etc. Vessel sizes range from 6" to 10" diameter with an output spanning 15 kW to 360 kW. Features: Compact design and smaller footprint 100% emissions-free Quiet operation with virtually no noise emissions Nearly 100% efficiency at all operating points Ease of maintenance with reduced complexity/number of moving parts All units are wired, tested, and ready for installation.

The Model IWH instantaneous water heater electric boiler is designed to operate in hot water heating systems with a minimum footprint. It delivers maximum kilowatts and provides instantaneous water heating without a storage tank. A typical Cleaver-Brooks Model IWH hot water boiler system includes operating controls, elements, fuses, contactors, relief valve, drain valve, etc. Vessel sizes range from 6" to 10" diameter with an output spanning 15 kW to 360 kW.

Features:

  • Compact design and smaller footprint
  • 100% emissions-free
  • Quiet operation with virtually no noise emissions
  • Nearly 100% efficiency at all operating points
  • Ease of maintenance with reduced complexity/number of moving parts
  • All units are wired, tested, and ready for installation.
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Boilers (industrial)
Product Number Model IWH
Product Name Electric Boiler
Type Hot Water; Steam
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Immersed Electrode Hot Water Boiler - CEJW Series - Acme Engineering Products
Specs
Type Hot Water
Technology Electrode Boiler
Orientation Vertical
View Details
Packaged Hot Water Boilers - HW, VW Series - Thermon, Inc
Specs
Type Hot Water
Orientation Horizontal
Features ASME
View Details
Industrial Watertube Boiler - A-Style - Cleaver-Brooks
Specs
Type Steam
Technology Water Tube
Orientation Vertical
View Details
 - Series 24 - Crown Boiler Co.
Crown Boiler Co.
Specs
Type Hot Water; Steam
Technology Cast Iron
Fuel Type / Heat Source Gas; Oil
View Details