Cleaver-Brooks Flexible Watertube Boiler Model 4

Description
The Model 4 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 143 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal cost. Each unit is fully assembled, tested, CSA approved, and shipped ready for fuel, water, electrical, and breaching hookup. Features: Fits through standard doorway Integral burner for maximum efficiency Ease of installation High-pressure design up to 600 psig UL-listed package Quiet: <70 dBA sound level
Datasheet
Description
The Model 4 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 143 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal cost. Each unit is fully assembled, tested, CSA approved, and shipped ready for fuel, water, electrical, and breaching hookup. Features: Fits through standard doorway Integral burner for maximum efficiency Ease of installation High-pressure design up to 600 psig UL-listed package Quiet: <70 dBA sound level
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Watertube Boiler - Model 4 - Cleaver-Brooks
Thomasville, GA, United States
Flexible Watertube Boiler
Model 4
Flexible Watertube Boiler Model 4
The Model 4 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 143 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal cost. Each unit is fully assembled, tested, CSA approved, and shipped ready for fuel, water, electrical, and breaching hookup. Features: Fits through standard doorway Integral burner for maximum efficiency Ease of installation High-pressure design up to 600 psig UL-listed package Quiet: <70 dBA sound level

The Model 4 is a compact unit that reduces floor space by 50% with weight savings of 40% while providing steam or hot water output from 35 to 143 horsepower. The complete package fits through a standard doorway, ideal for replacement of existing units with ease of installation and minimal cost. Each unit is fully assembled, tested, CSA approved, and shipped ready for fuel, water, electrical, and breaching hookup.
Features:

  • Fits through standard doorway
  • Integral burner for maximum efficiency
  • Ease of installation
  • High-pressure design up to 600 psig
  • UL-listed package
  • Quiet: <70 dBA sound level
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Boilers (industrial)
Product Number Model 4
Product Name Flexible Watertube Boiler
Type Hot Water; Steam
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Immersed Electrode Hot Water Boiler - CEJW Series - Acme Engineering Products
Specs
Type Hot Water
Technology Electrode Boiler
Orientation Vertical
View Details
 - Peerless® Pinnacle® PI-399 - Peerless Boilers
Specs
Type Hot Water
Fuel Type / Heat Source Gas
Heat Output 93000 BTU/hr (27258 W)
View Details
LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER - FST-600 - EASCO Boiler Corp.
Specs
Type Hot Water; Steam
Fuel Type / Heat Source Gas; Oil
Heat Output 1.53E6 BTU/hr (447600 W)
View Details
Thermon’s Minke™Electric Hot Water Boiler from the Precision Boiler family -  - Thermon, Inc
Specs
Type Hot Water
Orientation Vertical
Features CRN
View Details