Industrial Combustion, LLC Industrial Burner D Series

Description
D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 4,200,000 to 42,000,000 MBTU/Hour. The low NOx D series offers natural gas, propane gas, air atomized #2 and #6 oil, and combination gas/oil fuel options at capacities from 3.4 to 42.0 MMBTU/Hour. A true forced draft design provides the ability to deliver rated capacities against furnace pressures up to 4" W.C. Features Include: Low-pressure air atomizing system on oil with rotary vane compressor Cam trim with 14-point adjustment range for consistent air/fuel ratios Parallel positioning available for optimal control through out the firing range Low NOx with FGR capabilities Piston-type positive displacement oil metering system Gas manifold on oil burners standard for easy upgrade to combination units Hinged combustion head for easy access and maintenance Backward-curved impeller provides adequate combustion air for various furnace pressures Nozzle line electric heater standard on medium to heavy oil burners FGR modulating valve UL & cUL listed
Datasheet
Description
D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 4,200,000 to 42,000,000 MBTU/Hour. The low NOx D series offers natural gas, propane gas, air atomized #2 and #6 oil, and combination gas/oil fuel options at capacities from 3.4 to 42.0 MMBTU/Hour. A true forced draft design provides the ability to deliver rated capacities against furnace pressures up to 4" W.C. Features Include: Low-pressure air atomizing system on oil with rotary vane compressor Cam trim with 14-point adjustment range for consistent air/fuel ratios Parallel positioning available for optimal control through out the firing range Low NOx with FGR capabilities Piston-type positive displacement oil metering system Gas manifold on oil burners standard for easy upgrade to combination units Hinged combustion head for easy access and maintenance Backward-curved impeller provides adequate combustion air for various furnace pressures Nozzle line electric heater standard on medium to heavy oil burners FGR modulating valve UL & cUL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Burner - D Series - Industrial Combustion, LLC
Monroe, WI, USA
Industrial Burner
D Series
Industrial Burner D Series
D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 4,200,000 to 42,000,000 MBTU/Hour. The low NOx D series offers natural gas, propane gas, air atomized #2 and #6 oil, and combination gas/oil fuel options at capacities from 3.4 to 42.0 MMBTU/Hour. A true forced draft design provides the ability to deliver rated capacities against furnace pressures up to 4" W.C. Features Include: Low-pressure air atomizing system on oil with rotary vane compressor Cam trim with 14-point adjustment range for consistent air/fuel ratios Parallel positioning available for optimal control through out the firing range Low NOx with FGR capabilities Piston-type positive displacement oil metering system Gas manifold on oil burners standard for easy upgrade to combination units Hinged combustion head for easy access and maintenance Backward-curved impeller provides adequate combustion air for various furnace pressures Nozzle line electric heater standard on medium to heavy oil burners FGR modulating valve UL & cUL listed
D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options at capacities from 4,200,000 to 42,000,000 MBTU/Hour. The low NOx D series offers natural gas, propane gas, air atomized #2 and #6 oil, and combination gas/oil fuel options at capacities from 3.4 to 42.0 MMBTU/Hour. A true forced draft design provides the ability to deliver rated capacities against furnace pressures up to 4" W.C.

Features Include:

  • Low-pressure air atomizing system on oil with rotary vane compressor
  • Cam trim with 14-point adjustment range for consistent air/fuel ratios
  • Parallel positioning available for optimal control through out the firing range
  • Low NOx with FGR capabilities
  • Piston-type positive displacement oil metering system
  • Gas manifold on oil burners standard for easy upgrade to combination units
  • Hinged combustion head for easy access and maintenance
  • Backward-curved impeller provides adequate combustion air for various furnace pressures
  • Nozzle line electric heater standard on medium to heavy oil burners
  • FGR modulating valve
  • UL & cUL listed
Supplier's Site Datasheet

Technical Specifications

  Industrial Combustion, LLC
Product Category Burners
Product Number D Series
Product Name Industrial Burner
Burner Type Nozzle Mixing
Application Boiler/Heater/Furnace/Kiln
Combustion Fuel Natural Gas (optional feature); Light Oil (optional feature); Propane (optional feature)
Firing Indirect
Unlock Full Specs
to access all available technical data

Similar Products

Custom Designed Burners -  - Solaronics, Inc.
Specs
Burner Type Radiant / Infrared
Application Curing, Drying, Pre-Heating, Dehydrating, Cooking, Evaporating, Immersion Heating, Chemical Processes
Combustion Fuel Natural Gas
View Details
Gas Combustion Unit -  - Alfa Laval Inc.
Alfa Laval Inc.
Specs
Application Liquid LNG Boil-Off Burner
Combustion Fuel Natural Gas
View Details
Industrial Burner - MTH Series - Industrial Combustion, LLC
Industrial Combustion, LLC
Specs
Burner Type Premix
Application Low Emissions
Combustion Fuel Natural Gas (optional feature); Propane (optional feature)
View Details