Industrial Combustion, LLC Industrial Burner MTH Series

Description
The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. Capable of low NOx/CO emissions without FGR, the MTH series features a rugged allow fiber material combustion element over a stainless steel frame, providing flexibility, longevity and trouble free operation for the life of the burner. The design is ideal for use with applications where low emissions are required and FGR is impractical or inaccessible. The MTH burner with surface stabilized combustion guarantees reliable, quiet operation and is capable of less than 9 ppm, meeting today’s most stringent NOx emission levels. Features Include: Parallel positionging standard for optimal control through the firing range Premix fuel allows uniform flame distribution, low CO emission and high turndown Hinged air housing for easy access to internal components Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade, resulting in less motor horsepower requirements and significant noise reduction when compared to standard force draft fans Ultra-low-NOx emissions up to 9 ppm achieved without FGR Rugged surface-stabilized premix combustion element ensures quiet combustion and ultra-low-Nox/CO emissions throughout the entire firing range
Datasheet
Description
The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. Capable of low NOx/CO emissions without FGR, the MTH series features a rugged allow fiber material combustion element over a stainless steel frame, providing flexibility, longevity and trouble free operation for the life of the burner. The design is ideal for use with applications where low emissions are required and FGR is impractical or inaccessible. The MTH burner with surface stabilized combustion guarantees reliable, quiet operation and is capable of less than 9 ppm, meeting today’s most stringent NOx emission levels. Features Include: Parallel positionging standard for optimal control through the firing range Premix fuel allows uniform flame distribution, low CO emission and high turndown Hinged air housing for easy access to internal components Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade, resulting in less motor horsepower requirements and significant noise reduction when compared to standard force draft fans Ultra-low-NOx emissions up to 9 ppm achieved without FGR Rugged surface-stabilized premix combustion element ensures quiet combustion and ultra-low-Nox/CO emissions throughout the entire firing range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Burner - MTH Series - Industrial Combustion, LLC
Monroe, WI, USA
Industrial Burner
MTH Series
Industrial Burner MTH Series
The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. Capable of low NOx/CO emissions without FGR, the MTH series features a rugged allow fiber material combustion element over a stainless steel frame, providing flexibility, longevity and trouble free operation for the life of the burner. The design is ideal for use with applications where low emissions are required and FGR is impractical or inaccessible. The MTH burner with surface stabilized combustion guarantees reliable, quiet operation and is capable of less than 9 ppm, meeting today’s most stringent NOx emission levels. Features Include: Parallel positionging standard for optimal control through the firing range Premix fuel allows uniform flame distribution, low CO emission and high turndown Hinged air housing for easy access to internal components Combustion air fan efficient airfoil blade design smoothly lifts airflow over the entire blade, resulting in less motor horsepower requirements and significant noise reduction when compared to standard force draft fans Ultra-low-NOx emissions up to 9 ppm achieved without FGR Rugged surface-stabilized premix combustion element ensures quiet combustion and ultra-low-Nox/CO emissions throughout the entire firing range
The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. Capable of low NOx/CO emissions without FGR, the MTH series features a rugged allow fiber material combustion element over a stainless steel frame, providing flexibility, longevity and trouble free operation for the life of the burner. The design is ideal for use with applications where low emissions are required and FGR is impractical or inaccessible. The MTH burner with surface stabilized combustion guarantees reliable, quiet operation and is capable of less than 9 ppm, meeting today’s most stringent NOx emission levels.

Features Include:

  • Parallel positionging standard for optimal control
    through the firing range
  • Premix fuel allows uniform flame distribution, low
    CO emission and high turndown
  • Hinged air housing for easy access to internal
    components
  • Combustion air fan efficient airfoil blade design
    smoothly lifts airflow over the entire blade, resulting
    in less motor horsepower requirements and significant
    noise reduction when compared to standard force
    draft fans
  • Ultra-low-NOx emissions up to 9 ppm achieved
    without FGR
  • Rugged surface-stabilized premix combustion
    element ensures quiet combustion and
    ultra-low-Nox/CO emissions throughout the
    entire firing range
Supplier's Site Datasheet

Technical Specifications

  Industrial Combustion, LLC
Product Category Burners
Product Number MTH Series
Product Name Industrial Burner
Burner Type Premix
Application Low Emissions
Combustion Fuel Natural Gas (optional feature); Propane (optional feature)
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Burner - ProFire-E Series - Cleaver-Brooks
Specs
Burner Type Nozzle Mixing
Application Steam and Hot Water Boilers
Combustion Fuel Natural Gas; Light Oil
View Details
Gas Combustion Unit -  - Alfa Laval Inc.
Alfa Laval Inc.
Specs
Application Liquid LNG Boil-Off Burner
Combustion Fuel Natural Gas
View Details
Industrial Burner - Q Series - Industrial Combustion, LLC
Industrial Combustion, LLC
Specs
Burner Type Nozzle Mixing
Application Firebox/Firetube/Watertube
Combustion Fuel Natural Gas
View Details