Industrial Combustion, LLC Datasheets for Burners
Burners are heating devices that use air supplied specifically for the combustion of a fuel gas.
Burners: Learn more
| Product Name | Notes |
|---|---|
| D series burners are performance proven in boiler, heater, furnace, kiln and dryer applications worldwide. The standard D series offers natural gas, propane gas, air atomized #2-6 oil and combination... | |
| Designed around efficiency and operational simplicity, the Q series is perfect for cast iron sectional boilers, firebox, commercial watertube, firetube, furnace and oven applications. The standard Q series features linkageless... | |
| M series burners are designed for a wide range of applications such as boilers, heaters, furnaces, kilns and dryers. The M series offers natural gas, propane gas, air atomized #2-6... | |
| S1 series burners are suitable for scotch marine and watertube boiler applications. The standard S1 series offers natural gas, propane gas, air atomized #2-6 oil and combination gas/oil fuel options... | |
| Suitable for cast iron, firebox and scotch marine boilers; the FP series burners are effective where high heat release is required or where a restricted combustion chamber exists. The FP... | |
| Suitable for firetube, firebox and watertube boilers; the E series features a low pressure drop head design and low motor horsepower requirements for increased efficiencies. The E series offers natural... | |
| Suitable for firetube, watertube and cost iron boilers; the V series features a unique aerodynamic air damper design which permits accurate air-to-fuel settings for maximum combustion efficiency. The standard V... | |
| Suitable for large firetube and watertube applications; the XL series features a unique and precise air metering system which permits accurate air-to-fuel settings for maximum combustion efficiency. The XL series... | |
| The standard MTH series includes full modulation with parallel positioning and offers natural gas and propane gas from 2.5 to 16.0 MM BTU per hour. Capable of low NOx/CO emissions... |