Cleaver-Brooks Commercial and Condensing Boiler ClearFire®-H

Description
The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. The modulating premix burner control automatically adjusts the air/gas mixture for 83% efficiency. The linkageless burner provides up to 5:1 turndown. 85% efficiency is achievable for high-pressure steam with an optional flue gas economizer package. The ClearFire-H comes standard with the Falcon touch-screen total boiler control to most efficiently operate your boiler system. Skid packages, including steam boiler, feed system, and blowdown separator, are available for turnkey steam solutions. Features: Maximize fuel savings with full burner modulation and high turndown with variable-speed blower motor Efficiencies up to 85%, reducing greenhouse gas emissions Easily tuned, zero-governor, premix burner Advanced combustion design eliminates need for flue gas recirculation, resulting in low emissions No dampers or linkages, for reliable operation Falcon total boiler control with lead lag capability seamlessly integrates up to eight boilers Integral CFH Economizer or external economizer options Skid packages available Thermal shock resistance cULus listed for natural gas Quiet: <70 dBA sound level
Datasheet
Description
The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. The modulating premix burner control automatically adjusts the air/gas mixture for 83% efficiency. The linkageless burner provides up to 5:1 turndown. 85% efficiency is achievable for high-pressure steam with an optional flue gas economizer package. The ClearFire-H comes standard with the Falcon touch-screen total boiler control to most efficiently operate your boiler system. Skid packages, including steam boiler, feed system, and blowdown separator, are available for turnkey steam solutions. Features: Maximize fuel savings with full burner modulation and high turndown with variable-speed blower motor Efficiencies up to 85%, reducing greenhouse gas emissions Easily tuned, zero-governor, premix burner Advanced combustion design eliminates need for flue gas recirculation, resulting in low emissions No dampers or linkages, for reliable operation Falcon total boiler control with lead lag capability seamlessly integrates up to eight boilers Integral CFH Economizer or external economizer options Skid packages available Thermal shock resistance cULus listed for natural gas Quiet: <70 dBA sound level
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial and Condensing Boiler - ClearFire®-H - Cleaver-Brooks
Thomasville, GA, United States
Commercial and Condensing Boiler
ClearFire®-H
Commercial and Condensing Boiler ClearFire®-H
The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. The modulating premix burner control automatically adjusts the air/gas mixture for 83% efficiency. The linkageless burner provides up to 5:1 turndown. 85% efficiency is achievable for high-pressure steam with an optional flue gas economizer package. The ClearFire-H comes standard with the Falcon touch-screen total boiler control to most efficiently operate your boiler system. Skid packages, including steam boiler, feed system, and blowdown separator, are available for turnkey steam solutions. Features: Maximize fuel savings with full burner modulation and high turndown with variable-speed blower motor Efficiencies up to 85%, reducing greenhouse gas emissions Easily tuned, zero-governor, premix burner Advanced combustion design eliminates need for flue gas recirculation, resulting in low emissions No dampers or linkages, for reliable operation Falcon total boiler control with lead lag capability seamlessly integrates up to eight boilers Integral CFH Economizer or external economizer options Skid packages available Thermal shock resistance cULus listed for natural gas Quiet: <70 dBA sound level

The ClearFire-H is a horizontal, gas-fired, steam boiler designed for the requirements of the commercial market, available in eight sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package.

The modulating premix burner control automatically adjusts the air/gas mixture for 83% efficiency. The linkageless burner provides up to 5:1 turndown.

85% efficiency is achievable for high-pressure steam with an optional flue gas economizer package.

The ClearFire-H comes standard with the Falcon touch-screen total boiler control to most efficiently operate your boiler system.

Skid packages, including steam boiler, feed system, and blowdown separator, are available for turnkey steam solutions.

Features:

  • Maximize fuel savings with full burner modulation and high turndown with variable-speed blower motor
  • Efficiencies up to 85%, reducing greenhouse gas emissions
  • Easily tuned, zero-governor, premix burner
  • Advanced combustion design eliminates need for flue gas recirculation, resulting in low emissions
  • No dampers or linkages, for reliable operation
  • Falcon total boiler control with lead lag capability seamlessly integrates up to eight boilers
  • Integral CFH Economizer or external economizer options
  • Skid packages available
  • Thermal shock resistance
  • cULus listed for natural gas
  • Quiet: <70 dBA sound level
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Boilers (industrial)
Product Number ClearFire®-H
Product Name Commercial and Condensing Boiler
Type Hot Water; Steam
Technology Water Tube
Orientation Vertical; Horizontal
Features Commercial / HVAC; Deaerator / Separator; Economizer; Low Emissions
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Immersed Electrode Steam Boiler - CEJWS Series - Acme Engineering Products
Specs
Type Steam
Technology Electrode Boiler
Features Deaerator / Separator (optional feature); Low Emissions; Monitor / Controller; Safety Valve (optional feature); Superheater (optional feature); Water Treater / Conditioner (optional feature)
View Details
Packaged Hot Water Boilers - HW, VW Series - Thermon, Inc
Specs
Type Hot Water
Orientation Horizontal
Features ASME
View Details
LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER - PLW-199 - EASCO Boiler Corp.
Specs
Type Hot Water; Steam
Fuel Type / Heat Source Gas; Oil
Heat Output 506496 BTU/hr (148454 W)
View Details
 - Bimini - Commercial - Crown Boiler Co.
Crown Boiler Co.
Specs
Type Hot Water
Technology Cast Aluminum
Fuel Type / Heat Source Gas
View Details