Cleaver-Brooks Commercial and Condensing Boiler ClearFire®-C

Description
The ClearFire-C is a vertical down-fired, stainless steel, full condensing boiler, available in seven sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. This unit will offer up to 99% efficiency at low fire and 97% at high fire, with 80°F return water temperature. The modulating premix burner control automatically adjusts the air/gas mixture for maximum efficiency. The linkageless burner provides up to 5:1 turndown. The dual return feature allows condensing performance even with standard 180°/160°F design systems, with as little as 10% flow at 130°F or less from a low-temperature source. The ClearFire-C comes standard with the Falcon touch-screen total boiler control to most efficiently operate your boiler system. Features: Stainless steel combustion chamber, tubes, and tube sheet Dual temperature return for additional energy savings potential Optional dual gas train for critical backup fuel source Falcon total boiler control with lead lag capability up to 8 boilers Fresh air inlet connection for sealed combustion Low hydraulic resistance Waterside inspection Hinged burner for easy access Thermal shock resistance cULus listed for natural gas and propane Quiet: <70 dBA sound level at 3 feet
Datasheet
Description
The ClearFire-C is a vertical down-fired, stainless steel, full condensing boiler, available in seven sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. This unit will offer up to 99% efficiency at low fire and 97% at high fire, with 80°F return water temperature. The modulating premix burner control automatically adjusts the air/gas mixture for maximum efficiency. The linkageless burner provides up to 5:1 turndown. The dual return feature allows condensing performance even with standard 180°/160°F design systems, with as little as 10% flow at 130°F or less from a low-temperature source. The ClearFire-C comes standard with the Falcon touch-screen total boiler control to most efficiently operate your boiler system. Features: Stainless steel combustion chamber, tubes, and tube sheet Dual temperature return for additional energy savings potential Optional dual gas train for critical backup fuel source Falcon total boiler control with lead lag capability up to 8 boilers Fresh air inlet connection for sealed combustion Low hydraulic resistance Waterside inspection Hinged burner for easy access Thermal shock resistance cULus listed for natural gas and propane Quiet: <70 dBA sound level at 3 feet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial and Condensing Boiler - ClearFire®-C - Cleaver-Brooks
Thomasville, GA, United States
Commercial and Condensing Boiler
ClearFire®-C
Commercial and Condensing Boiler ClearFire®-C
The ClearFire-C is a vertical down-fired, stainless steel, full condensing boiler, available in seven sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package. This unit will offer up to 99% efficiency at low fire and 97% at high fire, with 80°F return water temperature. The modulating premix burner control automatically adjusts the air/gas mixture for maximum efficiency. The linkageless burner provides up to 5:1 turndown. The dual return feature allows condensing performance even with standard 180°/160°F design systems, with as little as 10% flow at 130°F or less from a low-temperature source. The ClearFire-C comes standard with the Falcon touch-screen total boiler control to most efficiently operate your boiler system. Features: Stainless steel combustion chamber, tubes, and tube sheet Dual temperature return for additional energy savings potential Optional dual gas train for critical backup fuel source Falcon total boiler control with lead lag capability up to 8 boilers Fresh air inlet connection for sealed combustion Low hydraulic resistance Waterside inspection Hinged burner for easy access Thermal shock resistance cULus listed for natural gas and propane Quiet: <70 dBA sound level at 3 feet

The ClearFire-C is a vertical down-fired, stainless steel, full condensing boiler, available in seven sizes. The AluFer® tubes with fireside extended heating surface provide maximum heat transfer for superior performance in a compact package.

This unit will offer up to 99% efficiency at low fire and 97% at high fire, with 80°F return water temperature.

The modulating premix burner control automatically adjusts the air/gas mixture for maximum efficiency. The linkageless burner provides up to 5:1 turndown.

The dual return feature allows condensing performance even with standard 180°/160°F design systems, with as little as 10% flow at 130°F or less from a low-temperature source.

The ClearFire-C comes standard with the Falcon touch-screen total boiler control to most efficiently operate your boiler system.

Features:

  • Stainless steel combustion chamber, tubes, and tube sheet
  • Dual temperature return for additional energy savings potential
  • Optional dual gas train for critical backup fuel source
  • Falcon total boiler control with lead lag capability up to 8 boilers
  • Fresh air inlet connection for sealed combustion
  • Low hydraulic resistance
  • Waterside inspection
  • Hinged burner for easy access
  • Thermal shock resistance
  • cULus listed for natural gas and propane
  • Quiet: <70 dBA sound level at 3 feet
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Boilers (industrial)
Product Number ClearFire®-C
Product Name Commercial and Condensing Boiler
Technology Steam Generator
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hot Water Boilers - C-520 Series - Acme Engineering Products
Specs
Type Hot Water
Orientation Vertical (optional feature); Horizontal (optional feature)
Features ASME; Monitor / Controller; Safety Valve; Skidded / Packaged
View Details
Industrial Watertube Boiler - D-Style Elevated Drum - Cleaver-Brooks
Specs
Type Steam
Technology Water Tube
Features Superheater
View Details
Thermon’s Minke™Electric Hot Water Boiler from the Precision Boiler family -  - Thermon, Inc
Specs
Type Hot Water
Orientation Vertical
Features CRN
View Details