Cleaver-Brooks C1X Economizer

Description
The C1X has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. It increases the amount of heat recovered by capturing both sensible and latent heat. The internal gas bypass can be used to maintain water temperature when too much heat is available. Features: Single-circuit heat transfer cold makeup, ice-cold process water preheater (Less than ~120°F) Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse) 316 stainless steel exhaust gas bypass, interior shell, condensate drain, and transition connections Hinged access door for complete internal inspection TP 316L pressure vessel side tube heat transfer section Condenses on natural gas only
Datasheet
Description
The C1X has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. It increases the amount of heat recovered by capturing both sensible and latent heat. The internal gas bypass can be used to maintain water temperature when too much heat is available. Features: Single-circuit heat transfer cold makeup, ice-cold process water preheater (Less than ~120°F) Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse) 316 stainless steel exhaust gas bypass, interior shell, condensate drain, and transition connections Hinged access door for complete internal inspection TP 316L pressure vessel side tube heat transfer section Condenses on natural gas only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C1X Economizer -  - Cleaver-Brooks
Thomasville, GA, United States
C1X Economizer
C1X Economizer
The C1X has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding. It increases the amount of heat recovered by capturing both sensible and latent heat. The internal gas bypass can be used to maintain water temperature when too much heat is available. Features: Single-circuit heat transfer cold makeup, ice-cold process water preheater (Less than ~120°F) Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse) 316 stainless steel exhaust gas bypass, interior shell, condensate drain, and transition connections Hinged access door for complete internal inspection TP 316L pressure vessel side tube heat transfer section Condenses on natural gas only

The C1X has individual fin tubes compression-fitted to the liquid manifold for ease of tube replacement requiring no welding.
It increases the amount of heat recovered by capturing both sensible and latent heat. The internal gas bypass can be used to maintain water temperature when too much heat is available.
Features:

  • Single-circuit heat transfer cold makeup, ice-cold process water preheater (Less than ~120°F)
  • Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse)
  • 316 stainless steel exhaust gas bypass, interior shell, condensate drain, and transition connections
  • Hinged access door for complete internal inspection
  • TP 316L pressure vessel side tube heat transfer section
  • Condenses on natural gas only
Supplier's Site Datasheet

Technical Specifications

  Cleaver-Brooks
Product Category Economizers
Product Name C1X Economizer
Unlock Full Specs
to access all available technical data

Similar Products