The Aalborg XW is a water tube, forced circulation exhaust gas boiler/economizer. It is specially designed for heat recovery from diesel engine exhaust gas but the basic design suits numerous applications.
The Aalborg XW constructed with water tubes and operating with forced circulation, the Aalborg XW is intended as an exhaust gas economizer for main diesel engines.
Its robust design, however, is suited to numerous applications. The heating surface is made up of double gilled tubes as standard, with a spacing that minimizes soot build-up. In addition, there is an efficient cleaning system that uses steam or compressed-air soot blowers.
The economizer can be used in conjunction with an oil-fi red auxiliary boiler or a separate steam drum, in both cases acting as a steam/water separator.
Features and benefits of the Aalborg XW product
Forced circulation exhaust gas boiler/economizer
Water tube boiler with gilled tubes for exhaust gas heat recovery
Robust, well-proven construction, able to withstand vibrations and exhaust gas pulsation
Heating surface composition which ensures the required output from the most compact unit
Efficient, well-proven cleaning system with steam or air soot blowers
Superheater and preheater as an option
Design data
Steam capacity: 0.2 - 17 t/h
Heat capacity: 0.1 - 21 MW
Steam pressure: 12 - 22 bar(g)
Ship types
Oil tanker
Gas tanker
Bulk carrier
Chemical carrier
Container ship > 2,500 TEU
Cruise ship
The Aalborg XW is a water tube, forced circulation exhaust gas boiler/economizer. It is specially designed for heat recovery from diesel engine exhaust gas but the basic design suits numerous applications.
The Aalborg XW constructed with water tubes and operating with forced circulation, the Aalborg XW is intended as an exhaust gas economizer for main diesel engines.
Its robust design, however, is suited to numerous applications. The heating surface is made up of double gilled tubes as standard, with a spacing that minimizes soot build-up. In addition, there is an efficient cleaning system that uses steam or compressed-air soot blowers.
The economizer can be used in conjunction with an oil-fi red auxiliary boiler or a separate steam drum, in both cases acting as a steam/water separator.
Features and benefits of the Aalborg XW product
- Forced circulation exhaust gas boiler/economizer
- Water tube boiler with gilled tubes for exhaust gas heat recovery
- Robust, well-proven construction, able to withstand vibrations and exhaust gas pulsation
- Heating surface composition which ensures the required output from the most compact unit
- Efficient, well-proven cleaning system with steam or air soot blowers
- Superheater and preheater as an option
Design data
- Steam capacity: 0.2 - 17 t/h
- Heat capacity: 0.1 - 21 MW
- Steam pressure: 12 - 22 bar(g)
Ship types
- Oil tanker
- Gas tanker
- Bulk carrier
- Chemical carrier
- Container ship > 2,500 TEU
- Cruise ship