Clean Air Products Vertical Flow Hardwall Modular Cleanroom CAP591

Description
CAP591 Portable Clean Rooms are a free standing, rigid wall, modular, prefabricated cleanroom system that is designed to provide superior cleanroom performance and esthetic appeal. Its modular, prefabricated design combines functionality with flexibility to create systems that will meet your cleanroom needs of today and into the future. These Portable Clean Rooms are available from Class 100,000 to Class 10. The Portable Clean Rooms are available with open free spans from 6 to 34 feet and interior room heights of 8 to 14 feet. Multiple rooms can be combined to form larger cleanroom systems. The system allows for additional sections to be added to existing rooms to expand the cleanroom at a future date. The Series 591 Portable Clean Rooms have high visual appeal and is often used as a showcase cleanroom system. The large clear walls offer good visibility in to and out of the room. Clear anodized aluminum panels cover the filter, light area above the drop ceiling so the exterior has a clean appearance. The rigid wall design allows the clean room to operate at higher internal pressures than may be found in other types of cleanroom systems. This pressure is adjusted through variable wall dampers that regulate the flow of air out of the room that controls the internal room pressure. Features of Portable Clean Rooms Modular and prefabricated Free-standing; does not become part of the building Can be easily and quickly relocated Large open spans up to 34 ft. Interior clear height 8 to 14 ft. Room Class 100,000 to Class 10 Esthetic design, visually appealing High quality performance Easy to assemble Expandable and upgradeable Single pass or recirculating Internal room pressure adjustable up to 0.06 in. W.C.
Datasheet
Description
CAP591 Portable Clean Rooms are a free standing, rigid wall, modular, prefabricated cleanroom system that is designed to provide superior cleanroom performance and esthetic appeal. Its modular, prefabricated design combines functionality with flexibility to create systems that will meet your cleanroom needs of today and into the future. These Portable Clean Rooms are available from Class 100,000 to Class 10. The Portable Clean Rooms are available with open free spans from 6 to 34 feet and interior room heights of 8 to 14 feet. Multiple rooms can be combined to form larger cleanroom systems. The system allows for additional sections to be added to existing rooms to expand the cleanroom at a future date. The Series 591 Portable Clean Rooms have high visual appeal and is often used as a showcase cleanroom system. The large clear walls offer good visibility in to and out of the room. Clear anodized aluminum panels cover the filter, light area above the drop ceiling so the exterior has a clean appearance. The rigid wall design allows the clean room to operate at higher internal pressures than may be found in other types of cleanroom systems. This pressure is adjusted through variable wall dampers that regulate the flow of air out of the room that controls the internal room pressure. Features of Portable Clean Rooms Modular and prefabricated Free-standing; does not become part of the building Can be easily and quickly relocated Large open spans up to 34 ft. Interior clear height 8 to 14 ft. Room Class 100,000 to Class 10 Esthetic design, visually appealing High quality performance Easy to assemble Expandable and upgradeable Single pass or recirculating Internal room pressure adjustable up to 0.06 in. W.C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Flow Hardwall Modular Cleanroom - CAP591 - Clean Air Products
Minneapolis, MN, USA
Vertical Flow Hardwall Modular Cleanroom
CAP591
Vertical Flow Hardwall Modular Cleanroom CAP591
CAP591 Portable Clean Rooms are a free standing, rigid wall, modular, prefabricated cleanroom system that is designed to provide superior cleanroom performance and esthetic appeal. Its modular, prefabricated design combines functionality with flexibility to create systems that will meet your cleanroom needs of today and into the future. These Portable Clean Rooms are available from Class 100,000 to Class 10. The Portable Clean Rooms are available with open free spans from 6 to 34 feet and interior room heights of 8 to 14 feet. Multiple rooms can be combined to form larger cleanroom systems. The system allows for additional sections to be added to existing rooms to expand the cleanroom at a future date. The Series 591 Portable Clean Rooms have high visual appeal and is often used as a showcase cleanroom system. The large clear walls offer good visibility in to and out of the room. Clear anodized aluminum panels cover the filter, light area above the drop ceiling so the exterior has a clean appearance. The rigid wall design allows the clean room to operate at higher internal pressures than may be found in other types of cleanroom systems. This pressure is adjusted through variable wall dampers that regulate the flow of air out of the room that controls the internal room pressure. Features of Portable Clean Rooms Modular and prefabricated Free-standing; does not become part of the building Can be easily and quickly relocated Large open spans up to 34 ft. Interior clear height 8 to 14 ft. Room Class 100,000 to Class 10 Esthetic design, visually appealing High quality performance Easy to assemble Expandable and upgradeable Single pass or recirculating Internal room pressure adjustable up to 0.06 in. W.C.

CAP591 Portable Clean Rooms are a free standing, rigid wall, modular, prefabricated cleanroom system that is designed to provide superior cleanroom performance and esthetic appeal. Its modular, prefabricated design combines functionality with flexibility to create systems that will meet your cleanroom needs of today and into the future.
These Portable Clean Rooms are available from Class 100,000 to Class 10. The Portable Clean Rooms are available with open free spans from 6 to 34 feet and interior room heights of 8 to 14 feet. Multiple rooms can be combined to form larger cleanroom systems. The system allows for additional sections to be added to existing rooms to expand the cleanroom at a future date.
The Series 591 Portable Clean Rooms have high visual appeal and is often used as a showcase cleanroom system. The large clear walls offer good visibility in to and out of the room. Clear anodized aluminum panels cover the filter, light area above the drop ceiling so the exterior has a clean appearance.
The rigid wall design allows the clean room to operate at higher internal pressures than may be found in other types of cleanroom systems. This pressure is adjusted through variable wall dampers that regulate the flow of air out of the room that controls the internal room pressure.

Features of Portable Clean Rooms

Modular and prefabricated
Free-standing; does not become part of the building
Can be easily and quickly relocated
Large open spans up to 34 ft.
Interior clear height 8 to 14 ft.
Room Class 100,000 to Class 10
Esthetic design, visually appealing
High quality performance
Easy to assemble
Expandable and upgradeable
Single pass or recirculating
Internal room pressure adjustable up to 0.06 in. W.C.
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Cleanrooms
Product Number CAP591
Product Name Vertical Flow Hardwall Modular Cleanroom
Fabrication Modular Hardwall
Cleanliness Class 10 (optional feature); 100 (optional feature); 1,000 (optional feature); 10,000 (optional feature); 100,000 (optional feature)
Features Gowning Area (optional feature)
Dimensions Large open spans up to 34 ft, interior clear height 8 to 14 ft
Unlock Full Specs
to access all available technical data

Similar Products

Portable Softwall Cleanroom -  - SDI
Specs
Fabrication Modular Softwall
Cleanliness Class 10,000
Features Movable
View Details
Portable Animal Cleanroom Enclosure - LabGard® NU-605 - NuAire, Inc.
Specs
Fabrication Modular Softwall (optional feature)
Features Movable
Certifications UL, UL-C, CE, Personnel Protection, Product Protection, RoHS
View Details
Vertical Flow Modular Softwall Cleanroom - CAP575 - Clean Air Products
Specs
Fabrication Modular Softwall
Cleanliness Class 10 (optional feature); 100 (optional feature); 1,000 (optional feature); 10,000 (optional feature); 100,000 (optional feature)
Features Movable (optional feature); Gowning Area (optional feature)
View Details