Clean Air Products Hardwall Modular Cleanrooms CAP582

Description
The Series 582 is a lightweight, easy-to-assemble, prefabricated modular clean room system that is available in a variety of sizes, shapes and room classifications to meet your individual cleanroom requirements. The modular clean room is constructed of wall panels that fasten together to form the shell of the cleanroom. The NEST-TIGHT grid system is attached to the shell forming the internal cleanroom ceiling. The NEST-TIGHT ceiling grid, with its unique interconnecting tee bars, is an independent structural system with sufficient strength to support the filters, lights, tee bars and other components that make up the cleanroom ceiling. The modular clean room also utilizes the HEPA-N-Seal negative pressure safety seal to ensure a zero-leak ceiling grid. This unique system keeps a negative pressure around all the filters, lights and ceiling panels to ensure that no air will leak through the ceiling grid and into the critical cleanroom space. The modular clean room shape is not limited to squares and rectangles but can have jogs or steps in the walls to go around building supports, pillars or other obstructions that would prevent a rectangular room from fitting tightly against the building. Its size can also be expanded in both length and width to accommodate future clean room needs. Features of A Modular Clean Room Prefabricated, pre-engineered, modular cleanroom systems Temperature/humidity control enclosures Laminar flow benches Laminar flow surgical rooms Modular wall and ceiling systems Custom cleanroom design services Esthetic design, visually appealing High quality performance Easy to assemble Expandable and upgradeable
Datasheet
Description
The Series 582 is a lightweight, easy-to-assemble, prefabricated modular clean room system that is available in a variety of sizes, shapes and room classifications to meet your individual cleanroom requirements. The modular clean room is constructed of wall panels that fasten together to form the shell of the cleanroom. The NEST-TIGHT grid system is attached to the shell forming the internal cleanroom ceiling. The NEST-TIGHT ceiling grid, with its unique interconnecting tee bars, is an independent structural system with sufficient strength to support the filters, lights, tee bars and other components that make up the cleanroom ceiling. The modular clean room also utilizes the HEPA-N-Seal negative pressure safety seal to ensure a zero-leak ceiling grid. This unique system keeps a negative pressure around all the filters, lights and ceiling panels to ensure that no air will leak through the ceiling grid and into the critical cleanroom space. The modular clean room shape is not limited to squares and rectangles but can have jogs or steps in the walls to go around building supports, pillars or other obstructions that would prevent a rectangular room from fitting tightly against the building. Its size can also be expanded in both length and width to accommodate future clean room needs. Features of A Modular Clean Room Prefabricated, pre-engineered, modular cleanroom systems Temperature/humidity control enclosures Laminar flow benches Laminar flow surgical rooms Modular wall and ceiling systems Custom cleanroom design services Esthetic design, visually appealing High quality performance Easy to assemble Expandable and upgradeable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardwall Modular Cleanrooms - CAP582 - Clean Air Products
Minneapolis, MN, USA
Hardwall Modular Cleanrooms
CAP582
Hardwall Modular Cleanrooms CAP582
The Series 582 is a lightweight, easy-to-assemble, prefabricated modular clean room system that is available in a variety of sizes, shapes and room classifications to meet your individual cleanroom requirements. The modular clean room is constructed of wall panels that fasten together to form the shell of the cleanroom. The NEST-TIGHT grid system is attached to the shell forming the internal cleanroom ceiling. The NEST-TIGHT ceiling grid, with its unique interconnecting tee bars, is an independent structural system with sufficient strength to support the filters, lights, tee bars and other components that make up the cleanroom ceiling. The modular clean room also utilizes the HEPA-N-Seal negative pressure safety seal to ensure a zero-leak ceiling grid. This unique system keeps a negative pressure around all the filters, lights and ceiling panels to ensure that no air will leak through the ceiling grid and into the critical cleanroom space. The modular clean room shape is not limited to squares and rectangles but can have jogs or steps in the walls to go around building supports, pillars or other obstructions that would prevent a rectangular room from fitting tightly against the building. Its size can also be expanded in both length and width to accommodate future clean room needs. Features of A Modular Clean Room Prefabricated, pre-engineered, modular cleanroom systems Temperature/humidity control enclosures Laminar flow benches Laminar flow surgical rooms Modular wall and ceiling systems Custom cleanroom design services Esthetic design, visually appealing High quality performance Easy to assemble Expandable and upgradeable

The Series 582 is a lightweight, easy-to-assemble, prefabricated modular clean room system that is available in a variety of sizes, shapes and room classifications to meet your individual cleanroom requirements.
The modular clean room is constructed of wall panels that fasten together to form the shell of the cleanroom. The NEST-TIGHT grid system is attached to the shell forming the internal cleanroom ceiling. The NEST-TIGHT ceiling grid, with its unique interconnecting tee bars, is an independent structural system with sufficient strength to support the filters, lights, tee bars and other components that make up the cleanroom ceiling.
The modular clean room also utilizes the HEPA-N-Seal negative pressure safety seal to ensure a zero-leak ceiling grid. This unique system keeps a negative pressure around all the filters, lights and ceiling panels to ensure that no air will leak through the ceiling grid and into the critical cleanroom space.
The modular clean room shape is not limited to squares and rectangles but can have jogs or steps in the walls to go around building supports, pillars or other obstructions that would prevent a rectangular room from fitting tightly against the building.
Its size can also be expanded in both length and width to accommodate future clean room needs.

Features of A Modular Clean Room

Prefabricated, pre-engineered, modular cleanroom systems
Temperature/humidity control enclosures
Laminar flow benches
Laminar flow surgical rooms
Modular wall and ceiling systems
Custom cleanroom design services
Esthetic design, visually appealing
High quality performance
Easy to assemble
Expandable and upgradeable
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Cleanrooms
Product Number CAP582
Product Name Hardwall Modular Cleanrooms
Fabrication Modular Hardwall
Cleanliness Class 10 (optional feature); 100 (optional feature); 1,000 (optional feature); 10,000 (optional feature); 100,000 (optional feature)
Dimensions Widths up to 34 feet clear span, lengths are unlimited, height up to 15 feet clear span.
Unlock Full Specs
to access all available technical data

Similar Products

Softwall Cleanrooms - CAP577F-WR-12x12x8H-E12-S12 - Clean Air Products
Specs
Fabrication Modular Softwall
Dimensions 12x12x8
Frame Construction 2”x2” 14 gauge steel legs and 2”x4” 11 gauge steel beams
View Details
Pharmacy Compounding Clean Room - 2900-55A - Terra Universal, Inc.
Specs
Fabrication Modular Hardwall; Mini Environment; Includes Antechamber
Cleanliness Class 1 (optional feature); 10 (optional feature); 100; 1,000; 10,000; 100,000; Meets USP-797 Requirements
Features Movable; Air Shower (optional feature); Product / Tool Pass Through (optional feature); Gowning Area
View Details
Modular Cleanroom Systems -  - Plascore Incorporated
Plascore Incorporated
Specs
Fabrication Modular Hardwall
Filter / Fan Unit HEPA Filter
Material Aluminum
View Details