Clean Air Products Clean Bench CAP412 Mode EU

Description
The CAP412 Mode EU vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration applications. The Series 412 Clean Bench may vary from vertical flow benches with open interiors to exhausting clean benches with wet process, to recirculating temperature control Class 1 systems. A Clean bench can be used in conjunction with cleanrooms to create clean zones. They can also be used in lieu of or supplemental to a cleanroom. Often times in larger cleanrooms, there are a few "critical clean" areas. It is sometimes more costeffective to build a lower class cleanroom and supplement it with clean benches, than it is to create a higher class cleanroom. This is especially true when over 60% of a typical cleanroom floor space is area where clean manufacturing or storage does not occur. Features of Series 412 Clean Bench Standard white enamel finish provides excellent corrosion resistance HEPA filter is 99.99% efficient Open frame design All-metal welded filter module Structural shell components are a minimum of 16 gage cold rolled steel Support frame is heavy-duty 2 x 4 in. steel tubing Horizontal cross bracing is 2 x 2 in. steel tubing Cool white fluorescent lamps Meets or exceeds requirements of the NEC electrical codes; All standard components are UL rated Air flow velocity is factory set in accordance with Federal Standard 209E (90 ±20 FPM) Standard sized disposable fiberglass prefilter Three-piece access panels are easily removable and allow service to the top cabinet from the front, top or rear of the unit Extensive list of options available
Datasheet
Description
The CAP412 Mode EU vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration applications. The Series 412 Clean Bench may vary from vertical flow benches with open interiors to exhausting clean benches with wet process, to recirculating temperature control Class 1 systems. A Clean bench can be used in conjunction with cleanrooms to create clean zones. They can also be used in lieu of or supplemental to a cleanroom. Often times in larger cleanrooms, there are a few "critical clean" areas. It is sometimes more costeffective to build a lower class cleanroom and supplement it with clean benches, than it is to create a higher class cleanroom. This is especially true when over 60% of a typical cleanroom floor space is area where clean manufacturing or storage does not occur. Features of Series 412 Clean Bench Standard white enamel finish provides excellent corrosion resistance HEPA filter is 99.99% efficient Open frame design All-metal welded filter module Structural shell components are a minimum of 16 gage cold rolled steel Support frame is heavy-duty 2 x 4 in. steel tubing Horizontal cross bracing is 2 x 2 in. steel tubing Cool white fluorescent lamps Meets or exceeds requirements of the NEC electrical codes; All standard components are UL rated Air flow velocity is factory set in accordance with Federal Standard 209E (90 ±20 FPM) Standard sized disposable fiberglass prefilter Three-piece access panels are easily removable and allow service to the top cabinet from the front, top or rear of the unit Extensive list of options available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clean Bench - CAP412 Mode EU - Clean Air Products
Minneapolis, MN, USA
Clean Bench
CAP412 Mode EU
Clean Bench CAP412 Mode EU
The CAP412 Mode EU vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration applications. The Series 412 Clean Bench may vary from vertical flow benches with open interiors to exhausting clean benches with wet process, to recirculating temperature control Class 1 systems. A Clean bench can be used in conjunction with cleanrooms to create clean zones. They can also be used in lieu of or supplemental to a cleanroom. Often times in larger cleanrooms, there are a few "critical clean" areas. It is sometimes more costeffective to build a lower class cleanroom and supplement it with clean benches, than it is to create a higher class cleanroom. This is especially true when over 60% of a typical cleanroom floor space is area where clean manufacturing or storage does not occur. Features of Series 412 Clean Bench Standard white enamel finish provides excellent corrosion resistance HEPA filter is 99.99% efficient Open frame design All-metal welded filter module Structural shell components are a minimum of 16 gage cold rolled steel Support frame is heavy-duty 2 x 4 in. steel tubing Horizontal cross bracing is 2 x 2 in. steel tubing Cool white fluorescent lamps Meets or exceeds requirements of the NEC electrical codes; All standard components are UL rated Air flow velocity is factory set in accordance with Federal Standard 209E (90 ±20 FPM) Standard sized disposable fiberglass prefilter Three-piece access panels are easily removable and allow service to the top cabinet from the front, top or rear of the unit Extensive list of options available

The CAP412 Mode EU vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration applications. The Series 412 Clean Bench may vary from vertical flow benches with open interiors to exhausting clean benches with wet process, to recirculating temperature control Class 1 systems.
A Clean bench can be used in conjunction with cleanrooms to create clean zones. They can also be used in lieu of or supplemental to a cleanroom.
Often times in larger cleanrooms, there are a few "critical clean" areas. It is sometimes more costeffective to build a lower class cleanroom and supplement it with clean benches, than it is to create a higher class cleanroom. This is especially true when over 60% of a typical cleanroom floor space is area where clean manufacturing or storage does not occur.

Features of Series 412 Clean Bench

Standard white enamel finish provides excellent corrosion resistance
HEPA filter is 99.99% efficient
Open frame design
All-metal welded filter module
Structural shell components are a minimum of 16 gage cold rolled steel
Support frame is heavy-duty 2 x 4 in. steel tubing
Horizontal cross bracing is 2 x 2 in. steel tubing
Cool white fluorescent lamps
Meets or exceeds requirements of the NEC electrical codes; All standard components are UL rated
Air flow velocity is factory set in accordance with Federal Standard 209E (90 ±20 FPM)
Standard sized disposable fiberglass prefilter
Three-piece access panels are easily removable and allow service to the top cabinet from the front, top or rear of the unit
Extensive list of options available
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Clean Benches
Product Number CAP412 Mode EU
Product Name Clean Bench
Laminar Flow Direction Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Table Top Work Station (TT) -  - Envirco
Specs
Air Cleanliness Class Class 100
Width 36 to 72 inch (914 to 1829 mm)
View Details
Vertical-Flow Recirculating Clean Bench - EdgeGARD® VF EG6VF - Baker
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class 10
HEPA Filter Efficiency 99.99%
View Details
Combination PCR Workstation - AC624LFUV - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting
View Details
Vertical Laminar Flow Clean Bench - CAP412 Mode OB - Clean Air Products
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%; ULPA Filter, 99.999% on .12 microns
View Details