Clean Air Products Vertical Laminar Flow Clean Bench CAP416

Description
The Clean Room Benches CAP416 are a vertical laminar flow clean room benches designed to install on top of typical metro wire or eagle-type wire shelving. The Series 416HF Clean Room Benches are a horizontal laminar flow clean room bench unit designed to set on table top and blow horizontally. Clean Room Benches come in 2 x 2 ft., 2 x 3 ft., 2 x 4 ft., and 2 x 6 ft. sizes. Features of Clean Room Benches Decorative white painted steel housing Internal motorized filter unit for full filter coverage Solid curtains on three sides Strip door on front 2 ft. x 4ft. shelving size 120 V power cord
Datasheet
Description
The Clean Room Benches CAP416 are a vertical laminar flow clean room benches designed to install on top of typical metro wire or eagle-type wire shelving. The Series 416HF Clean Room Benches are a horizontal laminar flow clean room bench unit designed to set on table top and blow horizontally. Clean Room Benches come in 2 x 2 ft., 2 x 3 ft., 2 x 4 ft., and 2 x 6 ft. sizes. Features of Clean Room Benches Decorative white painted steel housing Internal motorized filter unit for full filter coverage Solid curtains on three sides Strip door on front 2 ft. x 4ft. shelving size 120 V power cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Laminar Flow Clean Bench - CAP416 - Clean Air Products
Minneapolis, MN, USA
Vertical Laminar Flow Clean Bench
CAP416
Vertical Laminar Flow Clean Bench CAP416
The Clean Room Benches CAP416 are a vertical laminar flow clean room benches designed to install on top of typical metro wire or eagle-type wire shelving. The Series 416HF Clean Room Benches are a horizontal laminar flow clean room bench unit designed to set on table top and blow horizontally. Clean Room Benches come in 2 x 2 ft., 2 x 3 ft., 2 x 4 ft., and 2 x 6 ft. sizes. Features of Clean Room Benches Decorative white painted steel housing Internal motorized filter unit for full filter coverage Solid curtains on three sides Strip door on front 2 ft. x 4ft. shelving size 120 V power cord

The Clean Room Benches CAP416 are a vertical laminar flow clean room benches designed to install on top of typical metro wire or eagle-type wire shelving.
The Series 416HF Clean Room Benches are a horizontal laminar flow clean room bench unit designed to set on table top and blow horizontally.
Clean Room Benches come in 2 x 2 ft., 2 x 3 ft., 2 x 4 ft., and 2 x 6 ft. sizes.

Features of Clean Room Benches

Decorative white painted steel housing
Internal motorized filter unit for full filter coverage
Solid curtains on three sides
Strip door on front
2 ft. x 4ft. shelving size
120 V power cord
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Clean Benches
Product Number CAP416
Product Name Vertical Laminar Flow Clean Bench
Laminar Flow Direction Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC632TDBC - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting
View Details
Horizontal Laminar Flow Clean Bench - EdgeGARD® e3 HF EG301 - Baker
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details
Unimodule M-2 Laminar Flow Work Station -  - Envirco
Specs
Air Cleanliness Class Class 100
View Details
Vertical Laminar Flow Clean Bench - CAP412 Mode ER - Clean Air Products
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%; ULPA Filter, 99.999% on .12 microns
View Details