Clean Air Products Horizontal Laminar Flow Workstations CAP303

Description
The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing, manufacturing, inspection and/or pharmaceutical operations. Series 303 Laminar Flow Workstations are furnished with an open front area so it can be placed front of a piece of equipment or used with a stand alone table. The stand alone isolation table is ideal in application where vibration isolation is required. Such applications are microscope viewing, critical measuring or other vibration sensitive work. The clean HEPA filtered air flows outward from the cabinet. This horizontal laminar flow air washes out particulate and prevents contamination from entering the clean work zone. The cabinet features the "clean edge" construction that puts the hood in shear with the media edge of the HEPA filter. This reduces turbulence along the sides of the hood and improves the laminar flow and prevents contamination infiltration around the perimeter of the hood. Features of Laminar Flow Workstations FLEX DUCT provides a factory sealed clean laminar airflow system with simple front HEPA filter removal. HEPA filter 99.99% efficient Duplex outlet for auxiliary equipment. Motor speed infinitely variable with solid state controller. Protective grille for absolute filter. Fiberglass prefilter easily removable. ÒCleanÓ edge air-shear of the absolute filter. Superior Quality, excellent appearance, and ruggedness have been achieved through the use of new wrap-around structural design. Vinclad steel or painted structural materials offer the ultimate in appearance and a surface resistant to abuse Shipped fully assembled ready for operation, certified to meet or exceed Class 100 conditions of Federal Standard 209E. Selected sizes and options UL listed
Datasheet
Description
The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing, manufacturing, inspection and/or pharmaceutical operations. Series 303 Laminar Flow Workstations are furnished with an open front area so it can be placed front of a piece of equipment or used with a stand alone table. The stand alone isolation table is ideal in application where vibration isolation is required. Such applications are microscope viewing, critical measuring or other vibration sensitive work. The clean HEPA filtered air flows outward from the cabinet. This horizontal laminar flow air washes out particulate and prevents contamination from entering the clean work zone. The cabinet features the "clean edge" construction that puts the hood in shear with the media edge of the HEPA filter. This reduces turbulence along the sides of the hood and improves the laminar flow and prevents contamination infiltration around the perimeter of the hood. Features of Laminar Flow Workstations FLEX DUCT provides a factory sealed clean laminar airflow system with simple front HEPA filter removal. HEPA filter 99.99% efficient Duplex outlet for auxiliary equipment. Motor speed infinitely variable with solid state controller. Protective grille for absolute filter. Fiberglass prefilter easily removable. ÒCleanÓ edge air-shear of the absolute filter. Superior Quality, excellent appearance, and ruggedness have been achieved through the use of new wrap-around structural design. Vinclad steel or painted structural materials offer the ultimate in appearance and a surface resistant to abuse Shipped fully assembled ready for operation, certified to meet or exceed Class 100 conditions of Federal Standard 209E. Selected sizes and options UL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Laminar Flow Workstations - CAP303 - Clean Air Products
Minneapolis, MN, USA
Horizontal Laminar Flow Workstations
CAP303
Horizontal Laminar Flow Workstations CAP303
The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing, manufacturing, inspection and/or pharmaceutical operations. Series 303 Laminar Flow Workstations are furnished with an open front area so it can be placed front of a piece of equipment or used with a stand alone table. The stand alone isolation table is ideal in application where vibration isolation is required. Such applications are microscope viewing, critical measuring or other vibration sensitive work. The clean HEPA filtered air flows outward from the cabinet. This horizontal laminar flow air washes out particulate and prevents contamination from entering the clean work zone. The cabinet features the "clean edge" construction that puts the hood in shear with the media edge of the HEPA filter. This reduces turbulence along the sides of the hood and improves the laminar flow and prevents contamination infiltration around the perimeter of the hood. Features of Laminar Flow Workstations FLEX DUCT provides a factory sealed clean laminar airflow system with simple front HEPA filter removal. HEPA filter 99.99% efficient Duplex outlet for auxiliary equipment. Motor speed infinitely variable with solid state controller. Protective grille for absolute filter. Fiberglass prefilter easily removable. ÒCleanÓ edge air-shear of the absolute filter. Superior Quality, excellent appearance, and ruggedness have been achieved through the use of new wrap-around structural design. Vinclad steel or painted structural materials offer the ultimate in appearance and a surface resistant to abuse Shipped fully assembled ready for operation, certified to meet or exceed Class 100 conditions of Federal Standard 209E. Selected sizes and options UL listed

The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing, manufacturing, inspection and/or pharmaceutical operations.
Series 303 Laminar Flow Workstations are furnished with an open front area so it can be placed front of a piece of equipment or used with a stand alone table. The stand alone isolation table is ideal in application where vibration isolation is required. Such applications are microscope viewing, critical measuring or other vibration sensitive work.
The clean HEPA filtered air flows outward from the cabinet. This horizontal laminar flow air washes out particulate and prevents contamination from entering the clean work zone. The cabinet features the "clean edge" construction that puts the hood in shear with the media edge of the HEPA filter. This reduces turbulence along the sides of the hood and improves the laminar flow and prevents contamination infiltration around the perimeter of the hood.

Features of Laminar Flow Workstations

FLEX DUCT provides a factory sealed clean laminar airflow system with simple front HEPA filter removal.
HEPA filter 99.99% efficient
Duplex outlet for auxiliary equipment.
Motor speed infinitely variable with solid state controller.
Protective grille for absolute filter.
Fiberglass prefilter easily removable.
ÒCleanÓ edge air-shear of the absolute filter.
Superior Quality, excellent appearance, and ruggedness have been achieved through the use of new wrap-around structural design.
Vinclad steel or painted structural materials offer the ultimate in appearance and a surface resistant to abuse
Shipped fully assembled ready for operation, certified to meet or exceed Class 100 conditions of Federal Standard 209E.
Selected sizes and options UL listed
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Clean Benches
Product Number CAP303
Product Name Horizontal Laminar Flow Workstations
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%; ULPA Filter, 99.999% on .12 microns
Hood Face Velocity 70 to 110 SFPM (35.56 to 55.88 cm/s)
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC648LFUVC - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting
View Details
Horizontal Laminar Flow Clean Bench - EdgeGARD® e3 HF EG801 - Baker
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details
Enviralab Sterility Module (ESM) -  - Envirco
Specs
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
Hood Face Velocity 90 SFPM (45.72 cm/s)
View Details
Horizontal Laminar Flow Clean Bench - CAP204 - Clean Air Products
Specs
Laminar Flow Direction Horizontal
Features and Options Pre-filter
Width 24 to 72 inch (610 to 1829 mm)
View Details