Clean Air Products Horizontal Laminar Flow Clean Bench CAP204

Description
The CAP204 is a bench unit designed to install on top of typical metro wire or eagle-type wire shelving. This horizontal laminar flow bench unit is also designed to set on table top and blow horizontally. Units come in 2 x 2 ft., 2 x 3 ft., 2 x 4 ft., and 2 x 6 ft. sizes. The prefilter is serviced from behind the unit. Features of Clean Room Bench Decorative white painted steel housing Internal motorized filter unit for full filter coverage Clean hood on three sides Power cord Options for Clean Room Bench Stainless steel housing Stainless steel hood Light
Datasheet
Description
The CAP204 is a bench unit designed to install on top of typical metro wire or eagle-type wire shelving. This horizontal laminar flow bench unit is also designed to set on table top and blow horizontally. Units come in 2 x 2 ft., 2 x 3 ft., 2 x 4 ft., and 2 x 6 ft. sizes. The prefilter is serviced from behind the unit. Features of Clean Room Bench Decorative white painted steel housing Internal motorized filter unit for full filter coverage Clean hood on three sides Power cord Options for Clean Room Bench Stainless steel housing Stainless steel hood Light
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Laminar Flow Clean Bench - CAP204 - Clean Air Products
Minneapolis, MN, USA
Horizontal Laminar Flow Clean Bench
CAP204
Horizontal Laminar Flow Clean Bench CAP204
The CAP204 is a bench unit designed to install on top of typical metro wire or eagle-type wire shelving. This horizontal laminar flow bench unit is also designed to set on table top and blow horizontally. Units come in 2 x 2 ft., 2 x 3 ft., 2 x 4 ft., and 2 x 6 ft. sizes. The prefilter is serviced from behind the unit. Features of Clean Room Bench Decorative white painted steel housing Internal motorized filter unit for full filter coverage Clean hood on three sides Power cord Options for Clean Room Bench Stainless steel housing Stainless steel hood Light

The CAP204 is a bench unit designed to install on top of typical metro wire or eagle-type wire shelving. This horizontal laminar flow bench unit is also designed to set on table top and blow horizontally.
Units come in 2 x 2 ft., 2 x 3 ft., 2 x 4 ft., and 2 x 6 ft. sizes. The prefilter is serviced from behind the unit.

Features of Clean Room Bench

Decorative white painted steel housing
Internal motorized filter unit for full filter coverage
Clean hood on three sides
Power cord

Options for Clean Room Bench

Stainless steel housing
Stainless steel hood
Light
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Clean Benches
Product Number CAP204
Product Name Horizontal Laminar Flow Clean Bench
Laminar Flow Direction Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Animal Transfer Clean Bench (Vertical Flow) - AniGARD® VF AG5VF502 - Baker
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details
Unimodule M-2 Laminar Flow Work Station -  - Envirco
Specs
Air Cleanliness Class Class 100
View Details
Vertical Laminar Flow Workstation - AC648LF - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting; Pre-filter
View Details
Containment Animal Transfer Station - AllerGard™ ES NU-620 - NuAire, Inc.
Specs
Hood Face Velocity 25 to 75 SFPM (12.7 to 38.1 cm/s)
Width 36 to 60 inch (914 to 1524 mm)
Depth 30 inch (762 mm)
View Details