Clean Air Products Horizontal Laminar Flow Clean Bench CAP301

Description
The CAP301 Laminar Flow Workstation is a general-purpose, horizontal flow clean bench ideally suited to many types of mechanical or processing work. It is designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing, manufacturing, inspection and/or pharmaceutical operations. The clean HEPA-filtered air flows outward from the cabinet. This horizontal laminar flow air washes out particulates and prevents contamination from entering the clean work zone. The Laminar Flow Workstation features "clean edge" construction that puts the hood and table top in shear with the media edge of the HEPA filter. This reduces turbulence along the sides of the hood, improves the laminar flow, and prevents contamination infiltration around the perimeter of the hood. Features of Laminar Flow Workstations FLEX DUCT provides a factory sealed clean laminar airflow system with simple front HEPA filter removal HEPA filter 99.99% efficient Formica tabletop Duplex outlet for auxiliary equipment Motor speed infinitely variable with solid state controller Protective grill for absolute filter Fiberglass prefilter easily removable "Clean" edge air-shear of the absolute filter Superior quality, excellent appearance, and ruggedness have been achieved through the use of new wraparound structural design Vinclad steel or painted structural materials offer the ultimate in appearance and a surface resistant to abuse Shipped fully assembled, ready for operation, certified to meet or exceed Class 100 conditions of Federal Standard 209E Selected sizes and options UL listed
Datasheet
Description
The CAP301 Laminar Flow Workstation is a general-purpose, horizontal flow clean bench ideally suited to many types of mechanical or processing work. It is designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing, manufacturing, inspection and/or pharmaceutical operations. The clean HEPA-filtered air flows outward from the cabinet. This horizontal laminar flow air washes out particulates and prevents contamination from entering the clean work zone. The Laminar Flow Workstation features "clean edge" construction that puts the hood and table top in shear with the media edge of the HEPA filter. This reduces turbulence along the sides of the hood, improves the laminar flow, and prevents contamination infiltration around the perimeter of the hood. Features of Laminar Flow Workstations FLEX DUCT provides a factory sealed clean laminar airflow system with simple front HEPA filter removal HEPA filter 99.99% efficient Formica tabletop Duplex outlet for auxiliary equipment Motor speed infinitely variable with solid state controller Protective grill for absolute filter Fiberglass prefilter easily removable "Clean" edge air-shear of the absolute filter Superior quality, excellent appearance, and ruggedness have been achieved through the use of new wraparound structural design Vinclad steel or painted structural materials offer the ultimate in appearance and a surface resistant to abuse Shipped fully assembled, ready for operation, certified to meet or exceed Class 100 conditions of Federal Standard 209E Selected sizes and options UL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Laminar Flow Clean Bench - CAP301 - Clean Air Products
Minneapolis, MN, USA
Horizontal Laminar Flow Clean Bench
CAP301
Horizontal Laminar Flow Clean Bench CAP301
The CAP301 Laminar Flow Workstation is a general-purpose, horizontal flow clean bench ideally suited to many types of mechanical or processing work. It is designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing, manufacturing, inspection and/or pharmaceutical operations. The clean HEPA-filtered air flows outward from the cabinet. This horizontal laminar flow air washes out particulates and prevents contamination from entering the clean work zone. The Laminar Flow Workstation features "clean edge" construction that puts the hood and table top in shear with the media edge of the HEPA filter. This reduces turbulence along the sides of the hood, improves the laminar flow, and prevents contamination infiltration around the perimeter of the hood. Features of Laminar Flow Workstations FLEX DUCT provides a factory sealed clean laminar airflow system with simple front HEPA filter removal HEPA filter 99.99% efficient Formica tabletop Duplex outlet for auxiliary equipment Motor speed infinitely variable with solid state controller Protective grill for absolute filter Fiberglass prefilter easily removable "Clean" edge air-shear of the absolute filter Superior quality, excellent appearance, and ruggedness have been achieved through the use of new wraparound structural design Vinclad steel or painted structural materials offer the ultimate in appearance and a surface resistant to abuse Shipped fully assembled, ready for operation, certified to meet or exceed Class 100 conditions of Federal Standard 209E Selected sizes and options UL listed

The CAP301 Laminar Flow Workstation is a general-purpose, horizontal flow clean bench ideally suited to many types of mechanical or processing work. It is designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing, manufacturing, inspection and/or pharmaceutical operations.
The clean HEPA-filtered air flows outward from the cabinet. This horizontal laminar flow air washes out particulates and prevents contamination from entering the clean work zone. The Laminar Flow Workstation features "clean edge" construction that puts the hood and table top in shear with the media edge of the HEPA filter. This reduces turbulence along the sides of the hood, improves the laminar flow, and prevents contamination infiltration around the perimeter of the hood.

Features of Laminar Flow Workstations

FLEX DUCT provides a factory sealed clean laminar airflow system with simple front HEPA filter removal
HEPA filter 99.99% efficient
Formica tabletop
Duplex outlet for auxiliary equipment
Motor speed infinitely variable with solid state controller
Protective grill for absolute filter
Fiberglass prefilter easily removable
"Clean" edge air-shear of the absolute filter
Superior quality, excellent appearance, and ruggedness have been achieved through the use of new wraparound structural design
Vinclad steel or painted structural materials offer the ultimate in appearance and a surface resistant to abuse
Shipped fully assembled, ready for operation, certified to meet or exceed Class 100 conditions of Federal Standard 209E
Selected sizes and options UL listed
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Clean Benches
Product Number CAP301
Product Name Horizontal Laminar Flow Clean Bench
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%; ULPA Filter, 99.999% on .12 microns
Hood Face Velocity 70 to 110 SFPM (35.56 to 55.88 cm/s)
Unlock Full Specs
to access all available technical data

Similar Products

Table Top Work Station (TT) -  - Envirco
Specs
Air Cleanliness Class Class 100
Width 36 to 72 inch (914 to 1829 mm)
View Details
Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting; Pre-filter
View Details
Horizontal Laminar Flow Clean Bench - EdgeGARD® e3 HF EG801XD - Baker
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details
Table Top Horizontal Airflow Workstation - AireGard™ ES NU-201 - NuAire, Inc.
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class USP 797, ISO 14644-1:2015
HEPA Filter Efficiency 99.99%
View Details