Baker Horizontal Laminar Flow Clean Bench EdgeGARD® e3 HF EG601XD

Description
Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air from entering the work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals. The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (for .05 micrometer particles) for production protection only and is not for use with hazardous aerosols. The EdgeGARD is also available in space saver models. With a spacious work area illuminated with energy efficient LED lighting and unique high velocity air return slots, EdgeGARD® e3 HF from Baker offers both user comfort and product protection. Baker’s EdgeGARD® HF horizontal laminar-flow clean bench provides HEPA-filtered air and proven product protection ideal for a range of laboratory applications. With a patented cabinet design incorporating high-velocity return air slots, EdgeGARD® e3 HF provides precise control of airflow volumes and velocities, thereby maximizing product protection and ensuring Class 100 cleanliness in the laboratory. Equipped with a HEPA supply air filter, airflow across the work area provides a particulate-free work surface. Ease and comfort are central to the design of the EdgeGARD e3 HF. With a standard feature set including removable work surface for quick clean up and added sterility, a slanted ergonomic façade, and light and easy to clean diffuser, Baker’s EdgeGARD e3 HF is where comfort meets dependability.
Request a Quote Datasheet
Description
Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air from entering the work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals. The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (for .05 micrometer particles) for production protection only and is not for use with hazardous aerosols. The EdgeGARD is also available in space saver models. With a spacious work area illuminated with energy efficient LED lighting and unique high velocity air return slots, EdgeGARD® e3 HF from Baker offers both user comfort and product protection. Baker’s EdgeGARD® HF horizontal laminar-flow clean bench provides HEPA-filtered air and proven product protection ideal for a range of laboratory applications. With a patented cabinet design incorporating high-velocity return air slots, EdgeGARD® e3 HF provides precise control of airflow volumes and velocities, thereby maximizing product protection and ensuring Class 100 cleanliness in the laboratory. Equipped with a HEPA supply air filter, airflow across the work area provides a particulate-free work surface. Ease and comfort are central to the design of the EdgeGARD e3 HF. With a standard feature set including removable work surface for quick clean up and added sterility, a slanted ergonomic façade, and light and easy to clean diffuser, Baker’s EdgeGARD e3 HF is where comfort meets dependability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Laminar Flow Clean Bench - EdgeGARD® e3 HF EG601XD - Baker
Sanford, ME, United States
Horizontal Laminar Flow Clean Bench
EdgeGARD® e3 HF EG601XD
Horizontal Laminar Flow Clean Bench EdgeGARD® e3 HF EG601XD
Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air from entering the work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals. The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (for .05 micrometer particles) for production protection only and is not for use with hazardous aerosols. The EdgeGARD is also available in space saver models. With a spacious work area illuminated with energy efficient LED lighting and unique high velocity air return slots, EdgeGARD® e3 HF from Baker offers both user comfort and product protection. Baker’s EdgeGARD® HF horizontal laminar-flow clean bench provides HEPA-filtered air and proven product protection ideal for a range of laboratory applications. With a patented cabinet design incorporating high-velocity return air slots, EdgeGARD® e3 HF provides precise control of airflow volumes and velocities, thereby maximizing product protection and ensuring Class 100 cleanliness in the laboratory. Equipped with a HEPA supply air filter, airflow across the work area provides a particulate-free work surface. Ease and comfort are central to the design of the EdgeGARD e3 HF. With a standard feature set including removable work surface for quick clean up and added sterility, a slanted ergonomic façade, and light and easy to clean diffuser, Baker’s EdgeGARD e3 HF is where comfort meets dependability.

Clean benches designed with you in mind.

A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures.

Clean benches prevent any contaminated room air from entering the work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals.

The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (for .05 micrometer particles) for production protection only and is not for use with hazardous aerosols. The EdgeGARD is also available in space saver models.

With a spacious work area illuminated with energy efficient LED lighting and unique high velocity air return slots, EdgeGARD® e3 HF from Baker offers both user comfort and product protection.

Baker’s EdgeGARD® HF horizontal laminar-flow clean bench provides HEPA-filtered air and proven product protection ideal for a range of laboratory applications. With a patented cabinet design incorporating high-velocity return air slots, EdgeGARD® e3 HF provides precise control of airflow volumes and velocities, thereby maximizing product protection and ensuring Class 100 cleanliness in the laboratory.

Equipped with a HEPA supply air filter, airflow across the work area provides a particulate-free work surface. Ease and comfort are central to the design of the EdgeGARD e3 HF. With a standard feature set including removable work surface for quick clean up and added sterility, a slanted ergonomic façade, and light and easy to clean diffuser, Baker’s EdgeGARD e3 HF is where comfort meets dependability.

Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Clean Benches
Product Number EdgeGARD® e3 HF EG601XD
Product Name Horizontal Laminar Flow Clean Bench
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
Unlock Full Specs
to access all available technical data

Similar Products

Animal Transfer Clean Bench (Vertical Flow) - AniGARD® VF AG4VF402 - Baker
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details
Horizontal Laminar Flow Clean Bench - EdgeGARD® e3 HF EG301 - Baker
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details
Animal Transfer Station - AniGARD® e3 AG503 - Baker
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class 10
HEPA Filter Efficiency 99.99%
View Details
Vertical-Flow Recirculating Clean Bench - EdgeGARD® VF EG4VF - Baker
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class 10
HEPA Filter Efficiency 99.99%
View Details