Clean Air Products Horizontal Laminar Flow Table Top Clean Bench CAP201

Description
The CAP201 Clean Benches offer new accomplishments in the use of modern technologies in materials, manufacturing processes, and design. Vinclad steel or painted structural materials offer the ultimate in appearance and in resisting abuse. The Series 201 Clean Bench is highly resistant to abrasion, corrosion, stains, and chemicals as well as scratches and scuffs. Of high quality and excellent in appearance, the tables have a ruggedness achieved through the use of a new wrap-around structural design. Close attention has been made to details. The cabinet volume has been designed to offer the least envelope for each work area, thus minimizing weight and space. Easy, quick maintenance is accomplished through the use of a removable grill with front filter removal. The Series 201 Clean Bench cabinet configuration has been designed for "clean" edge air-shear of the absolute filter, thus assuring clean laminar airflow through the work area by eliminating turbulence and back currents. Features of Series 201 Clean Bench 99.99% efficient removal of all particulate contaminates 0.3 micron and larger; factory tested Meets or exceeds Class 100 conditions of Federal Standard 209E Flex duct provides a factory-sealed clean laminar airflow system with simple front removal Standard shell is white vinyl-covered steel; optional painted steel or stainless steel Plexiglass hood over work area Protective grill for the absolute filter White fluorescent lighting Separate motor and light switch Meets or exceeds NEC electrical codes Selected sizes and options UL listed Fiberglass prefilter easily removable from the top Motor speed infinitely variable with solid state controller
Datasheet
Description
The CAP201 Clean Benches offer new accomplishments in the use of modern technologies in materials, manufacturing processes, and design. Vinclad steel or painted structural materials offer the ultimate in appearance and in resisting abuse. The Series 201 Clean Bench is highly resistant to abrasion, corrosion, stains, and chemicals as well as scratches and scuffs. Of high quality and excellent in appearance, the tables have a ruggedness achieved through the use of a new wrap-around structural design. Close attention has been made to details. The cabinet volume has been designed to offer the least envelope for each work area, thus minimizing weight and space. Easy, quick maintenance is accomplished through the use of a removable grill with front filter removal. The Series 201 Clean Bench cabinet configuration has been designed for "clean" edge air-shear of the absolute filter, thus assuring clean laminar airflow through the work area by eliminating turbulence and back currents. Features of Series 201 Clean Bench 99.99% efficient removal of all particulate contaminates 0.3 micron and larger; factory tested Meets or exceeds Class 100 conditions of Federal Standard 209E Flex duct provides a factory-sealed clean laminar airflow system with simple front removal Standard shell is white vinyl-covered steel; optional painted steel or stainless steel Plexiglass hood over work area Protective grill for the absolute filter White fluorescent lighting Separate motor and light switch Meets or exceeds NEC electrical codes Selected sizes and options UL listed Fiberglass prefilter easily removable from the top Motor speed infinitely variable with solid state controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Laminar Flow Table Top Clean Bench - CAP201 - Clean Air Products
Minneapolis, MN, USA
Horizontal Laminar Flow Table Top Clean Bench
CAP201
Horizontal Laminar Flow Table Top Clean Bench CAP201
The CAP201 Clean Benches offer new accomplishments in the use of modern technologies in materials, manufacturing processes, and design. Vinclad steel or painted structural materials offer the ultimate in appearance and in resisting abuse. The Series 201 Clean Bench is highly resistant to abrasion, corrosion, stains, and chemicals as well as scratches and scuffs. Of high quality and excellent in appearance, the tables have a ruggedness achieved through the use of a new wrap-around structural design. Close attention has been made to details. The cabinet volume has been designed to offer the least envelope for each work area, thus minimizing weight and space. Easy, quick maintenance is accomplished through the use of a removable grill with front filter removal. The Series 201 Clean Bench cabinet configuration has been designed for "clean" edge air-shear of the absolute filter, thus assuring clean laminar airflow through the work area by eliminating turbulence and back currents. Features of Series 201 Clean Bench 99.99% efficient removal of all particulate contaminates 0.3 micron and larger; factory tested Meets or exceeds Class 100 conditions of Federal Standard 209E Flex duct provides a factory-sealed clean laminar airflow system with simple front removal Standard shell is white vinyl-covered steel; optional painted steel or stainless steel Plexiglass hood over work area Protective grill for the absolute filter White fluorescent lighting Separate motor and light switch Meets or exceeds NEC electrical codes Selected sizes and options UL listed Fiberglass prefilter easily removable from the top Motor speed infinitely variable with solid state controller

The CAP201 Clean Benches offer new accomplishments in the use of modern technologies in materials, manufacturing processes, and design.
Vinclad steel or painted structural materials offer the ultimate in appearance and in resisting abuse. The Series 201 Clean Bench is highly resistant to abrasion, corrosion, stains, and chemicals as well as scratches and scuffs.
Of high quality and excellent in appearance, the tables have a ruggedness achieved through the use of a new wrap-around structural design. Close attention has been made to details.
The cabinet volume has been designed to offer the least envelope for each work area, thus minimizing weight and space.
Easy, quick maintenance is accomplished through the use of a removable grill with front filter removal.
The Series 201 Clean Bench cabinet configuration has been designed for "clean" edge air-shear of the absolute filter, thus assuring clean laminar airflow through the work area by eliminating turbulence and back currents.

Features of Series 201 Clean Bench

99.99% efficient removal of all particulate contaminates 0.3 micron and larger; factory tested
Meets or exceeds Class 100 conditions of Federal Standard 209E
Flex duct provides a factory-sealed clean laminar airflow system with simple front removal
Standard shell is white vinyl-covered steel; optional painted steel or stainless steel
Plexiglass hood over work area
Protective grill for the absolute filter
White fluorescent lighting
Separate motor and light switch
Meets or exceeds NEC electrical codes
Selected sizes and options UL listed
Fiberglass prefilter easily removable from the top
Motor speed infinitely variable with solid state controller
Supplier's Site Datasheet

Technical Specifications

  Clean Air Products
Product Category Clean Benches
Product Number CAP201
Product Name Horizontal Laminar Flow Table Top Clean Bench
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%; ULPA Filter, 99.999% on .12 microns
Hood Face Velocity 70 to 110 SFPM (35.56 to 55.88 cm/s)
Unlock Full Specs
to access all available technical data

Similar Products

Enviralab Sterility Module (ESM) -  - Envirco
Specs
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
Hood Face Velocity 90 SFPM (45.72 cm/s)
View Details
Vertical Laminar Flow Workstation - AC624LF - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting; Pre-filter
View Details
Horizontal Laminar Flow Clean Bench - EdgeGARD® e3 HF EG601XD - Baker
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details
Console Horizontal Airflow Workstation - AireGard™ ES NU-301 - NuAire, Inc.
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 5, USP 797, ISO 14644-1:2015
HEPA Filter Efficiency 99.99%
View Details