Clark Solutions Flow Sight Glass for Installation Between Two Flanges DG04

Description
Model series DG04 sight glasses are distinguished by their rugged construction and wide range of applications. They feature 0.94", 1.18", or 1.97" / 24, 30, or 50 mm long transparent cylinders made of acrylic, soda-lime, or borosilicate glass with very high wall thickness. These cylinders are intended to be clamped between two existing flanges. Their dimensions match those of the sealing face on the raised area of the flange. This sizing makes support from a separate metal housing unnecessary. In addition, this design allows the flow to be viewed and monitored from any direction. The flange bolts also offer additional protection against mechanical damage.The borosilicate glass version can be installed in devices used with very caustic/corrosive liquids. They are insensitive to contamination because the inner surface is constantly being rinsed by the flowing liquid. In particular, the larger nominal sizes are very cost effective solutions since they only require the transparent cylinder and no metal housing with flanges.
Datasheet
Description
Model series DG04 sight glasses are distinguished by their rugged construction and wide range of applications. They feature 0.94", 1.18", or 1.97" / 24, 30, or 50 mm long transparent cylinders made of acrylic, soda-lime, or borosilicate glass with very high wall thickness. These cylinders are intended to be clamped between two existing flanges. Their dimensions match those of the sealing face on the raised area of the flange. This sizing makes support from a separate metal housing unnecessary. In addition, this design allows the flow to be viewed and monitored from any direction. The flange bolts also offer additional protection against mechanical damage.The borosilicate glass version can be installed in devices used with very caustic/corrosive liquids. They are insensitive to contamination because the inner surface is constantly being rinsed by the flowing liquid. In particular, the larger nominal sizes are very cost effective solutions since they only require the transparent cylinder and no metal housing with flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sight Glass for Installation Between Two Flanges - DG04 - Clark Solutions
Hudson, MA, USA
Flow Sight Glass for Installation Between Two Flanges
DG04
Flow Sight Glass for Installation Between Two Flanges DG04
Model series DG04 sight glasses are distinguished by their rugged construction and wide range of applications. They feature 0.94", 1.18", or 1.97" / 24, 30, or 50 mm long transparent cylinders made of acrylic, soda-lime, or borosilicate glass with very high wall thickness. These cylinders are intended to be clamped between two existing flanges. Their dimensions match those of the sealing face on the raised area of the flange. This sizing makes support from a separate metal housing unnecessary. In addition, this design allows the flow to be viewed and monitored from any direction. The flange bolts also offer additional protection against mechanical damage.The borosilicate glass version can be installed in devices used with very caustic/corrosive liquids. They are insensitive to contamination because the inner surface is constantly being rinsed by the flowing liquid. In particular, the larger nominal sizes are very cost effective solutions since they only require the transparent cylinder and no metal housing with flanges.

Model series DG04 sight glasses are distinguished by their rugged construction and wide range of applications. They feature 0.94", 1.18", or 1.97" / 24, 30, or 50 mm long transparent cylinders made of acrylic, soda-lime, or borosilicate glass with very high wall thickness. These cylinders are intended to be clamped between two existing flanges. Their dimensions match those of the sealing face on the raised area of the flange. This sizing makes support from a separate metal housing unnecessary. In addition, this design allows the flow to be viewed and monitored from any direction. The flange bolts also offer additional protection against mechanical damage.The borosilicate glass version can be installed in devices used with very caustic/corrosive liquids. They are insensitive to contamination because the inner surface is constantly being rinsed by the flowing liquid. In particular, the larger nominal sizes are very cost effective solutions since they only require the transparent cylinder and no metal housing with flanges.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Sight Flow Indicators
Product Number DG04
Product Name Flow Sight Glass for Installation Between Two Flanges
Flow Indicator Style: Full View
Connection Type Flanged
Mounting Orientation Vertical (optional feature); Horizontal (optional feature)
Features Single Window
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Sight Flow Indicator - GYW800V-CP - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Flanged
Body Materials Corzan CPVC
View Details
Pressure Oilers - Model 902A - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
DKF - Paddle Flow Indicator for Horizontal or Vertical Installation -  - KOBOLD Instruments, Inc.
Specs
Flow Indicator Style: Rotor
Connection Type Threaded
Body Materials Brass; Steel - Stainless
View Details
Flow Indicator - DG11 - Clark Solutions
Clark Solutions
Specs
Flow Indicator Style: Flapper (optional feature); Rotor (optional feature)
Connection Type Flanged
Body Materials Steel - High Carbon (optional feature); Steel - Stainless (optional feature); Other (optional feature); Cast Iron
View Details