Cirrus Logic, Inc. Ultra Low Power D/A Converter with Headphone Driver WM8912

Description
The WM8912 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. The ground-referenced outputs eliminate headphone coupling capacitors and the outputs include common mode feedback paths to reject ground noise. Control sequences for audio path setup can be pre-loaded and executed by an integrated control write sequencer to reduce software driver development and minimize pops and clicks. The WM8912 can operate directly from a single 1.8 V switched supply, or for optimal power consumption, the digital core can be operated from a 1.0 V supply. Features Low 3.8 mW quiescent power consumption for DAC to headphone playback Class W ground referenced headphone driver 28 mW per channel into 30 ω at <1% THD 32 mW per channel into 15 ω at <1% THD Dynamic range controller Re-tune mobile parametric equalizer On-chip FLL provides all necessary clocks 32-pin QFN package
Datasheet
Description
The WM8912 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. The ground-referenced outputs eliminate headphone coupling capacitors and the outputs include common mode feedback paths to reject ground noise. Control sequences for audio path setup can be pre-loaded and executed by an integrated control write sequencer to reduce software driver development and minimize pops and clicks. The WM8912 can operate directly from a single 1.8 V switched supply, or for optimal power consumption, the digital core can be operated from a 1.0 V supply. Features Low 3.8 mW quiescent power consumption for DAC to headphone playback Class W ground referenced headphone driver 28 mW per channel into 30 ω at <1% THD 32 mW per channel into 15 ω at <1% THD Dynamic range controller Re-tune mobile parametric equalizer On-chip FLL provides all necessary clocks 32-pin QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power D/A Converter with Headphone Driver - WM8912 - Cirrus Logic, Inc.
Austin, TX, USA
Ultra Low Power D/A Converter with Headphone Driver
WM8912
Ultra Low Power D/A Converter with Headphone Driver WM8912
The WM8912 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. The ground-referenced outputs eliminate headphone coupling capacitors and the outputs include common mode feedback paths to reject ground noise. Control sequences for audio path setup can be pre-loaded and executed by an integrated control write sequencer to reduce software driver development and minimize pops and clicks. The WM8912 can operate directly from a single 1.8 V switched supply, or for optimal power consumption, the digital core can be operated from a 1.0 V supply. Features Low 3.8 mW quiescent power consumption for DAC to headphone playback Class W ground referenced headphone driver 28 mW per channel into 30 ω at <1% THD 32 mW per channel into 15 ω at <1% THD Dynamic range controller Re-tune mobile parametric equalizer On-chip FLL provides all necessary clocks 32-pin QFN package

The WM8912 is an ultra low power stereo digital/analog converter (DAC) with integrated ground-referenced headphone amplifiers that incorporate a dual-mode charge pump to optimize efficiency and power consumption during playback. The ground-referenced outputs eliminate headphone coupling capacitors and the outputs include common mode feedback paths to reject ground noise. Control sequences for audio path setup can be pre-loaded and executed by an integrated control write sequencer to reduce software driver development and minimize pops and clicks. The WM8912 can operate directly from a single 1.8 V switched supply, or for optimal power consumption, the digital core can be operated from a 1.0 V supply.

Features

  • Low 3.8 mW quiescent power consumption for DAC to headphone playback
  • Class W ground referenced headphone driver
    • 28 mW per channel into 30 Ω at <1% THD
    • 32 mW per channel into 15 Ω at <1% THD
  • Dynamic range controller
  • Re-tune mobile parametric equalizer
  • On-chip FLL provides all necessary clocks
  • 32-pin QFN package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8912
Product Name Ultra Low Power D/A Converter with Headphone Driver
Package Type 32 QFN
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905558 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Digital to Analog Converters (DAC) - DAC38RF83GIAAVR - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details
Ultra Low Power D/A Converter with Headphone Driver - WM8918 - Cirrus Logic, Inc.
Specs
Package Type 32 QFN
Pins 32
Resolution 24 bits
View Details