Cirrus Logic, Inc. Variable Sample Rate, 8-Channel D/A Converter with Volume Control WM8768

Description
The WM8768 is a multi-channel audio digital/analog converter (DAC) featuring four stereo, multi-bit Delta Sigma DACs with oversampling digital interpolation filters. The WM8768 supports data input from 16 to 32-bits and sampling rates from 8 kHz to 192 kHz. Each DAC channel has independent digital volume and mute control and the audio data interface supports I²S, left justified, right justified and DSP digital audio formats. Control is by either a 3-wire serial interface or directly using the hardware interface that provide access to channel selection, volume controls, mutes, de-emphasis and power management facilities. Features Three-wire SPI serial or hardware control interface Programmable audio data interface modes Data formats: I²S, left or right justified, DSP Four independent stereo DAC outputs with independent digital volume controls Master or slave audio data interface
Datasheet
Description
The WM8768 is a multi-channel audio digital/analog converter (DAC) featuring four stereo, multi-bit Delta Sigma DACs with oversampling digital interpolation filters. The WM8768 supports data input from 16 to 32-bits and sampling rates from 8 kHz to 192 kHz. Each DAC channel has independent digital volume and mute control and the audio data interface supports I²S, left justified, right justified and DSP digital audio formats. Control is by either a 3-wire serial interface or directly using the hardware interface that provide access to channel selection, volume controls, mutes, de-emphasis and power management facilities. Features Three-wire SPI serial or hardware control interface Programmable audio data interface modes Data formats: I²S, left or right justified, DSP Four independent stereo DAC outputs with independent digital volume controls Master or slave audio data interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Sample Rate, 8-Channel D/A Converter with Volume Control - WM8768 - Cirrus Logic, Inc.
Austin, TX, USA
Variable Sample Rate, 8-Channel D/A Converter with Volume Control
WM8768
Variable Sample Rate, 8-Channel D/A Converter with Volume Control WM8768
The WM8768 is a multi-channel audio digital/analog converter (DAC) featuring four stereo, multi-bit Delta Sigma DACs with oversampling digital interpolation filters. The WM8768 supports data input from 16 to 32-bits and sampling rates from 8 kHz to 192 kHz. Each DAC channel has independent digital volume and mute control and the audio data interface supports I²S, left justified, right justified and DSP digital audio formats. Control is by either a 3-wire serial interface or directly using the hardware interface that provide access to channel selection, volume controls, mutes, de-emphasis and power management facilities. Features Three-wire SPI serial or hardware control interface Programmable audio data interface modes Data formats: I²S, left or right justified, DSP Four independent stereo DAC outputs with independent digital volume controls Master or slave audio data interface

The WM8768 is a multi-channel audio digital/analog converter (DAC) featuring four stereo, multi-bit Delta Sigma DACs with oversampling digital interpolation filters. The WM8768 supports data input from 16 to 32-bits and sampling rates from 8 kHz to 192 kHz. Each DAC channel has independent digital volume and mute control and the audio data interface supports I²S, left justified, right justified and DSP digital audio formats. Control is by either a 3-wire serial interface or directly using the hardware interface that provide access to channel selection, volume controls, mutes, de-emphasis and power management facilities.

Features

  • Three-wire SPI serial or hardware control interface
  • Programmable audio data interface modes
  • Data formats: I²S, left or right justified, DSP
  • Four independent stereo DAC outputs with independent digital volume controls
  • Master or slave audio data interface
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8768
Product Name Variable Sample Rate, 8-Channel D/A Converter with Volume Control
Package Type 28 SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905102 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Features Single-Supply
View Details
DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops - DAC161S997RGHR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Resolution 16 bits
View Details
5 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8786GEDS/RV - 036507-WM8786GEDS/RV - Win Source Electronics
Specs
Interface Type DSP, I2S
Package Type SOP; SSOP; 20-SSOP
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers