Cirrus Logic, Inc. 24-bit, 192 kHz, Advanced D/A Converter with Advanced Digital Filtering WM8741

Description
The WM8741 is a stereo digital/analog converter (DAC) that provides fine resolution volume, soft mute control, digital de-emphasis and a range of advanced digital filter responses, followed by a digital interpolation filter, multi-bit sigma delta modulator and stereo DAC. The device optimizes the DAC linearity and provides maximum insensitivity to clock jitter. The digital filters include several selectable roll-off and performance characteristics.This flexibility provides a range of benefits, such as significantly reduced pre-ringing and minimal group delay. The WM8741 supports PCM data input from 16 to 32-bits and sampling rates up to 192 kHz, as well as DSD bit-stream data format, in both direct DSD and PCM-converted DSD modes. Features Differential analog voltage outputs High tolerance to clock jitter DSD mode Hardware or software control modes: 2 and 3 wire serial control interface support
Datasheet
Description
The WM8741 is a stereo digital/analog converter (DAC) that provides fine resolution volume, soft mute control, digital de-emphasis and a range of advanced digital filter responses, followed by a digital interpolation filter, multi-bit sigma delta modulator and stereo DAC. The device optimizes the DAC linearity and provides maximum insensitivity to clock jitter. The digital filters include several selectable roll-off and performance characteristics.This flexibility provides a range of benefits, such as significantly reduced pre-ringing and minimal group delay. The WM8741 supports PCM data input from 16 to 32-bits and sampling rates up to 192 kHz, as well as DSD bit-stream data format, in both direct DSD and PCM-converted DSD modes. Features Differential analog voltage outputs High tolerance to clock jitter DSD mode Hardware or software control modes: 2 and 3 wire serial control interface support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-bit, 192 kHz, Advanced D/A Converter with Advanced Digital Filtering - WM8741 - Cirrus Logic, Inc.
Austin, TX, USA
24-bit, 192 kHz, Advanced D/A Converter with Advanced Digital Filtering
WM8741
24-bit, 192 kHz, Advanced D/A Converter with Advanced Digital Filtering WM8741
The WM8741 is a stereo digital/analog converter (DAC) that provides fine resolution volume, soft mute control, digital de-emphasis and a range of advanced digital filter responses, followed by a digital interpolation filter, multi-bit sigma delta modulator and stereo DAC. The device optimizes the DAC linearity and provides maximum insensitivity to clock jitter. The digital filters include several selectable roll-off and performance characteristics.This flexibility provides a range of benefits, such as significantly reduced pre-ringing and minimal group delay. The WM8741 supports PCM data input from 16 to 32-bits and sampling rates up to 192 kHz, as well as DSD bit-stream data format, in both direct DSD and PCM-converted DSD modes. Features Differential analog voltage outputs High tolerance to clock jitter DSD mode Hardware or software control modes: 2 and 3 wire serial control interface support

The WM8741 is a stereo digital/analog converter (DAC) that provides fine resolution volume, soft mute control, digital de-emphasis and a range of advanced digital filter responses, followed by a digital interpolation filter, multi-bit sigma delta modulator and stereo DAC. The device optimizes the DAC linearity and provides maximum insensitivity to clock jitter. The digital filters include several selectable roll-off and performance characteristics.This flexibility provides a range of benefits, such as significantly reduced pre-ringing and minimal group delay. The WM8741 supports PCM data input from 16 to 32-bits and sampling rates up to 192 kHz, as well as DSD bit-stream data format, in both direct DSD and PCM-converted DSD modes.

Features

  • Differential analog voltage outputs
  • High tolerance to clock jitter
  • DSD mode
  • Hardware or software control modes:
    • 2 and 3 wire serial control interface support
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8741
Product Name 24-bit, 192 kHz, Advanced D/A Converter with Advanced Digital Filtering
Package Type 28 SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1898963P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Pins 28
Resolution 12 bits
View Details
DAC101C085 10Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference - DAC101C085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS5366-CQZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Packing Method Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details