Cirrus Logic, Inc. 192 kHz D/A Converter with Internal Filter WM8740

Description
The WM8740 is a stereo digital/analog converter (DAC) that supports a SPI-compatible serial control interface to support on-chip mute, attenuation and phase reversal, as well as a hardware controllable interface. This device accepts data input from 16 to 24-bits and sampling rates up to 192 kHz. The WM8716 also includes a digitally controllable mute and attenuator function on each channel. An internal digital filter has two selectable roll-off characteristics. A sharp or slow roll-off can be selected dependent on application requirements, or it can be bypassed and an external digital filter used instead. Features Selectable digital low pass filter Optional interface to industry standard external filters Hardware or three wire SPI control Fully differential voltage outputs
Datasheet
Description
The WM8740 is a stereo digital/analog converter (DAC) that supports a SPI-compatible serial control interface to support on-chip mute, attenuation and phase reversal, as well as a hardware controllable interface. This device accepts data input from 16 to 24-bits and sampling rates up to 192 kHz. The WM8716 also includes a digitally controllable mute and attenuator function on each channel. An internal digital filter has two selectable roll-off characteristics. A sharp or slow roll-off can be selected dependent on application requirements, or it can be bypassed and an external digital filter used instead. Features Selectable digital low pass filter Optional interface to industry standard external filters Hardware or three wire SPI control Fully differential voltage outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
192 kHz D/A Converter with Internal Filter - WM8740 - Cirrus Logic, Inc.
Austin, TX, USA
192 kHz D/A Converter with Internal Filter
WM8740
192 kHz D/A Converter with Internal Filter WM8740
The WM8740 is a stereo digital/analog converter (DAC) that supports a SPI-compatible serial control interface to support on-chip mute, attenuation and phase reversal, as well as a hardware controllable interface. This device accepts data input from 16 to 24-bits and sampling rates up to 192 kHz. The WM8716 also includes a digitally controllable mute and attenuator function on each channel. An internal digital filter has two selectable roll-off characteristics. A sharp or slow roll-off can be selected dependent on application requirements, or it can be bypassed and an external digital filter used instead. Features Selectable digital low pass filter Optional interface to industry standard external filters Hardware or three wire SPI control Fully differential voltage outputs

The WM8740 is a stereo digital/analog converter (DAC) that supports a SPI-compatible serial control interface to support on-chip mute, attenuation and phase reversal, as well as a hardware controllable interface. This device accepts data input from 16 to 24-bits and sampling rates up to 192 kHz. The WM8716 also includes a digitally controllable mute and attenuator function on each channel. An internal digital filter has two selectable roll-off characteristics. A sharp or slow roll-off can be selected dependent on application requirements, or it can be bypassed and an external digital filter used instead.

Features

  • Selectable digital low pass filter
  • Optional interface to industry standard external filters
  • Hardware or three wire SPI control
  • Fully differential voltage outputs
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8740
Product Name 192 kHz D/A Converter with Internal Filter
Interface Type SPI
Unlock Full Specs
to access all available technical data

Similar Products

ADS1203 Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution - ADS1203IRGTT - Texas Instruments
Specs
Interface Type Serial
Package Type QFN,TSSOP
Screening Level Catalog
View Details
3 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - AD5312BRM - Lingto Electronic Limited
Specs
Interface Type SPI; SPI, DSP
DNL 0.0500 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1905558 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details